SI5347B-B-GM alternative parts: SI5326B-C-GM
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | IC CLK BUFFER PLL 64QFN | IC ANY-RATE MULTI/ATTEN 36-QFN |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-VFQFN Exposed Pad | 36-VFQFN Exposed Pad |
Frequency(Max): | 350MHz | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tray | Tray |
Published: | 1997 | 1997 |
Part Status: | Not For New Designs | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 64 | 36 |
ECCN Code: | EAR99 | - |
Additional Feature: | ALSO REQUIRES 3.3V SUPPLY | - |
Voltage - Supply: | 1.71V~3.47V | 1.71V~3.63V |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 1.8V | - |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Output: | CML, HCSL, LVCMOS, LVDS, LVPECL | CML, LVCMOS, LVDS, LVPECL |
JESD-30 Code: | S-XQCC-N64 | - |
Qualification Status: | Not Qualified | - |
Number of Circuits: | 1 | 1 |
uPs/uCs/Peripheral ICs Type: | CLOCK GENERATOR, PROCESSOR SPECIFIC | - |
Supply Current-Max: | 240mA | - |
Input: | LVCMOS, LVDS, LVPECL, Crystal | LVCMOS, LVDS, LVPECL, Crystal |
Ratio - Input:Output: | 5:8 | 3:2 |
Primary Clock/Crystal Frequency-Nom: | 54MHz | - |
PLL: | Yes | Yes |
Differential - Input:Output: | Yes/Yes | Yes/Yes |
Divider/Multiplier: | Yes/No | - |
Length: | 9mm | 6mm |
Height Seated (Max): | 0.9mm | - |
Width: | 9mm | 6mm |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Surface Mount: | - | YES |
Number of Pins: | - | 36 |
Weight: | - | 92.589543mg |
Series: | - | DSPLL® |
Pbfree Code: | - | yes |
Type: | - | Clock Multiplier, Jitter Attenuator |
Frequency: | - | 808MHz |
Base Part Number: | - | SI5326 |
Pin Count: | - | 36 |
Number of Outputs: | - | 2 |
Operating Supply Voltage: | - | 3.3V |
Height: | - | 830μm |
Radiation Hardening: | - | No |
SI5347B-B-GM
Silicon LabsUnited States