SI5347B-B-GM alternative parts: SI5374B-A-GL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CLK BUFFER PLL 64QFN
4-PLL ANY-FREQUENCY PRECISION CLOCK MULTIPLIER/JITTER ATTENUATOR
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-VFQFN Exposed Pad
80-LBGA
Frequency(Max):
350MHz
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tray
Published:
1997
1997
Part Status:
Not For New Designs
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
64
80
ECCN Code:
EAR99
EAR99
Additional Feature:
ALSO REQUIRES 3.3V SUPPLY
CAN ALSO OPERATE AT 2.5V SUPPLY
Voltage - Supply:
1.71V~3.47V
1.71V~2.75V
Terminal Position:
QUAD
BOTTOM
Terminal Form:
NO LEAD
BALL
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
40
-
Output:
CML, HCSL, LVCMOS, LVDS, LVPECL
CML, LVCMOS, LVDS, LVPECL
JESD-30 Code:
S-XQCC-N64
-
Qualification Status:
Not Qualified
-
Number of Circuits:
1
1
uPs/uCs/Peripheral ICs Type:
CLOCK GENERATOR, PROCESSOR SPECIFIC
-
Supply Current-Max:
240mA
-
Input:
LVCMOS, LVDS, LVPECL, Crystal
Clock
Ratio - Input:Output:
5:8
8:8
Primary Clock/Crystal Frequency-Nom:
54MHz
710MHz
PLL:
Yes
Yes
Differential - Input:Output:
Yes/Yes
Yes/Yes
Divider/Multiplier:
Yes/No
-
Length:
9mm
-
Height Seated (Max):
0.9mm
-
Width:
9mm
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Surface Mount:
-
YES
Number of Pins:
-
80
Weight:
-
50.008559mg
Series:
-
DSPLL®
JESD-609 Code:
-
e1
Type:
-
Clock Generator, Jitter Attenuator
Terminal Finish:
-
Tin/Silver/Copper (Sn/Ag/Cu)
Frequency:
-
808MHz
Base Part Number:
-
SI5374
Pin Count:
-
80
Number of Outputs:
-
8
Nominal Supply Current:
-
1.1A
Radiation Hardening:
-
No
SI5347B-B-GM

SI5347B-B-GM

Silicon Labs