SI5347B-B-GM alternative parts: SI5351B-B-GMR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CLK BUFFER PLL 64QFN
IC CLK GENERATOR 160MHZ 20QFN
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Frequency(Max):
350MHz
200MHz
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tape & Reel (TR)
Published:
1997
2000
Part Status:
Not For New Designs
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
64
20
ECCN Code:
EAR99
EAR99
Additional Feature:
ALSO REQUIRES 3.3V SUPPLY
-
Voltage - Supply:
1.71V~3.47V
1.71V~3.6V
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
1.8V
2.5V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
40
-
Output:
CML, HCSL, LVCMOS, LVDS, LVPECL
LVCMOS
JESD-30 Code:
S-XQCC-N64
-
Qualification Status:
Not Qualified
-
Number of Circuits:
1
2
uPs/uCs/Peripheral ICs Type:
CLOCK GENERATOR, PROCESSOR SPECIFIC
-
Supply Current-Max:
240mA
-
Input:
LVCMOS, LVDS, LVPECL, Crystal
Crystal
Ratio - Input:Output:
5:8
1:8
Primary Clock/Crystal Frequency-Nom:
54MHz
27MHz
PLL:
Yes
Yes
Differential - Input:Output:
Yes/Yes
No/No
Divider/Multiplier:
Yes/No
Yes/No
Length:
9mm
4mm
Height Seated (Max):
0.9mm
0.9mm
Width:
9mm
4mm
RoHS Status:
RoHS Compliant
RoHS Compliant
Contact Plating:
-
Gold
Number of Pins:
-
20
Series:
-
MultiSynth™
Type:
-
Clock Generator
Base Part Number:
-
SI5351
Number of Outputs:
-
8
Operating Supply Voltage:
-
3.3V
Operating Supply Current:
-
27mA
Max Duty Cycle:
-
55 %
SI5347B-B-GM

SI5347B-B-GM

Silicon Labs