SI5347B-B-GM alternative parts: SI5345A-B-GM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CLK BUFFER PLL 64QFN
IC CLK BUFFER PLL 64QFN
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Frequency(Max):
350MHz
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tray
Published:
1997
2014
Part Status:
Not For New Designs
Not For New Designs
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
64
64
ECCN Code:
EAR99
EAR99
Additional Feature:
ALSO REQUIRES 3.3V SUPPLY
ALSO REQUIRES 3.3V SUPPLY
Voltage - Supply:
1.71V~3.47V
1.71V~3.47V
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
1.8V
1.8V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
40
40
Output:
CML, HCSL, LVCMOS, LVDS, LVPECL
CML, HCSL, LVCMOS, LVDS, LVPECL
JESD-30 Code:
S-XQCC-N64
-
Qualification Status:
Not Qualified
-
Number of Circuits:
1
1
uPs/uCs/Peripheral ICs Type:
CLOCK GENERATOR, PROCESSOR SPECIFIC
CLOCK GENERATOR, PROCESSOR SPECIFIC
Supply Current-Max:
240mA
-
Input:
LVCMOS, LVDS, LVPECL, Crystal
LVCMOS, LVDS, LVPECL, Crystal
Ratio - Input:Output:
5:8
5:10
Primary Clock/Crystal Frequency-Nom:
54MHz
54MHz
PLL:
Yes
Yes
Differential - Input:Output:
Yes/Yes
Yes/Yes
Divider/Multiplier:
Yes/No
Yes/No
Length:
9mm
9mm
Height Seated (Max):
0.9mm
0.9mm
Width:
9mm
9mm
RoHS Status:
RoHS Compliant
RoHS Compliant
Number of Pins:
-
64
JESD-609 Code:
-
e4
Terminal Finish:
-
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
Frequency:
-
712.5MHz
SI5347B-B-GM

SI5347B-B-GM

Silicon Labs