SI5351B-B-GM alternative parts: SI5310-BM
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | Programmable PLL Clock Generator Single 0.0025MHz to 200MHz 20-Pin QFN Bulk | Clock Generators & Support Products Multiplier/Regenratr 155MHz 622MHz |
Factory Lead Time: | 6 Weeks | - |
Package / Case: | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad |
Surface Mount: | YES | - |
Mounting Type: | Surface Mount | Surface Mount |
Number of Pins: | 20 | 20 |
Packaging: | Tray | Tube |
Series: | MultiSynth™ | DSPLL® |
Published: | 2000 | 1998 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 20 | 20 |
ECCN Code: | EAR99 | - |
Type: | Clock Generator | Clock Multiplier |
Additional Feature: | ALSO OPERATES AT 3.3 V SUPPLY | - |
Voltage - Supply: | 1.71V~3.6V | 2.375V~2.625V |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | NO LEAD |
Supply Voltage: | 2.5V | 2.5V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 200MHz | - |
Base Part Number: | SI5351 | SI5310 |
Output: | LVCMOS | CML |
Number of Outputs: | 8 | 2 |
Operating Supply Voltage: | 3.6V | - |
Number of Circuits: | 2 | 1 |
Operating Supply Current: | 45mA | - |
Input: | Crystal | Clock |
Ratio - Input:Output: | 1:8 | 1:2 |
Primary Clock/Crystal Frequency-Nom: | 27MHz | - |
PLL: | Yes | Yes with Bypass |
Differential - Input:Output: | No/No | Yes/Yes |
Max Duty Cycle: | 55 % | - |
Divider/Multiplier: | Yes/No | - |
Height Seated (Max): | 0.9mm | 0.9mm |
Width: | 4mm | 4mm |
Length: | 4mm | 4mm |
RoHS Status: | RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Mount: | - | Surface Mount |
Frequency(Max): | - | 668MHz |
JESD-609 Code: | - | e0 |
Terminal Finish: | - | TIN LEAD |
Applications: | - | SONET;SDH |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 1 |
Reach Compliance Code: | - | unknown |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Pin Count: | - | 20 |
Qualification Status: | - | Not Qualified |
SI5351B-B-GM
Silicon LabsUnited States