SI5351B-B-GM alternative parts: SI5326B-C-GMR
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | Programmable PLL Clock Generator Single 0.0025MHz to 200MHz 20-Pin QFN Bulk | Clock Generator 0.002MHz to 710MHz Input 808MHz Output 36-Pin QFN EP T/R |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Package / Case: | 20-VFQFN Exposed Pad | 36-VFQFN Exposed Pad |
Surface Mount: | YES | YES |
Mounting Type: | Surface Mount | Surface Mount |
Number of Pins: | 20 | 36 |
Packaging: | Tray | Tape & Reel (TR) |
Series: | MultiSynth™ | DSPLL® |
Published: | 2000 | 1997 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 20 | 36 |
ECCN Code: | EAR99 | - |
Type: | Clock Generator | Clock Multiplier, Jitter Attenuator |
Additional Feature: | ALSO OPERATES AT 3.3 V SUPPLY | - |
Voltage - Supply: | 1.71V~3.6V | 1.71V~3.63V |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Supply Voltage: | 2.5V | - |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 200MHz | - |
Base Part Number: | SI5351 | SI5326 |
Output: | LVCMOS | CML, LVCMOS, LVDS, LVPECL |
Number of Outputs: | 8 | 2 |
Operating Supply Voltage: | 3.6V | - |
Number of Circuits: | 2 | 1 |
Operating Supply Current: | 45mA | - |
Input: | Crystal | LVCMOS, LVDS, LVPECL, Crystal |
Ratio - Input:Output: | 1:8 | 3:2 |
Primary Clock/Crystal Frequency-Nom: | 27MHz | - |
PLL: | Yes | Yes |
Differential - Input:Output: | No/No | Yes/Yes |
Max Duty Cycle: | 55 % | - |
Divider/Multiplier: | Yes/No | - |
Height Seated (Max): | 0.9mm | 0.9mm |
Width: | 4mm | 6mm |
Length: | 4mm | 6mm |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Contact Plating: | - | Tin |
Frequency(Max): | - | 808MHz |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Pin Count: | - | 36 |
Radiation Hardening: | - | No |
SI5351B-B-GM
Silicon LabsUnited States