SI5351B-B-GM alternative parts: SI5326B-C-GM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Programmable PLL Clock Generator Single 0.0025MHz to 200MHz 20-Pin QFN Bulk
IC ANY-RATE MULTI/ATTEN 36-QFN
Factory Lead Time:
6 Weeks
6 Weeks
Package / Case:
20-VFQFN Exposed Pad
36-VFQFN Exposed Pad
Surface Mount:
YES
YES
Mounting Type:
Surface Mount
Surface Mount
Number of Pins:
20
36
Packaging:
Tray
Tray
Series:
MultiSynth™
DSPLL®
Published:
2000
1997
Operating Temperature:
-40°C~85°C
-40°C~85°C
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
20
36
ECCN Code:
EAR99
-
Type:
Clock Generator
Clock Multiplier, Jitter Attenuator
Additional Feature:
ALSO OPERATES AT 3.3 V SUPPLY
-
Voltage - Supply:
1.71V~3.6V
1.71V~3.63V
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
-
Supply Voltage:
2.5V
-
Terminal Pitch:
0.5mm
0.5mm
Frequency:
200MHz
808MHz
Base Part Number:
SI5351
SI5326
Output:
LVCMOS
CML, LVCMOS, LVDS, LVPECL
Number of Outputs:
8
2
Operating Supply Voltage:
3.6V
3.3V
Number of Circuits:
2
1
Operating Supply Current:
45mA
-
Input:
Crystal
LVCMOS, LVDS, LVPECL, Crystal
Ratio - Input:Output:
1:8
3:2
Primary Clock/Crystal Frequency-Nom:
27MHz
-
PLL:
Yes
Yes
Differential - Input:Output:
No/No
Yes/Yes
Max Duty Cycle:
55 %
-
Divider/Multiplier:
Yes/No
-
Height Seated (Max):
0.9mm
-
Width:
4mm
6mm
Length:
4mm
6mm
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
-
Weight:
-
92.589543mg
Pbfree Code:
-
yes
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Pin Count:
-
36
Height:
-
830μm
Radiation Hardening:
-
No
SI5351B-B-GM

SI5351B-B-GM

Silicon Labs