SI5351B-B-GM alternative parts: SI5351B-B-GMR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Programmable PLL Clock Generator Single 0.0025MHz to 200MHz 20-Pin QFN Bulk
IC CLK GENERATOR 160MHZ 20QFN
Factory Lead Time:
6 Weeks
6 Weeks
Package / Case:
20-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Surface Mount:
YES
-
Mounting Type:
Surface Mount
Surface Mount
Number of Pins:
20
20
Packaging:
Tray
Tape & Reel (TR)
Series:
MultiSynth™
MultiSynth™
Published:
2000
2000
Operating Temperature:
-40°C~85°C
-40°C~85°C
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
20
20
ECCN Code:
EAR99
EAR99
Type:
Clock Generator
Clock Generator
Additional Feature:
ALSO OPERATES AT 3.3 V SUPPLY
-
Voltage - Supply:
1.71V~3.6V
1.71V~3.6V
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Supply Voltage:
2.5V
2.5V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
200MHz
-
Base Part Number:
SI5351
SI5351
Output:
LVCMOS
LVCMOS
Number of Outputs:
8
8
Operating Supply Voltage:
3.6V
3.3V
Number of Circuits:
2
2
Operating Supply Current:
45mA
27mA
Input:
Crystal
Crystal
Ratio - Input:Output:
1:8
1:8
Primary Clock/Crystal Frequency-Nom:
27MHz
27MHz
PLL:
Yes
Yes
Differential - Input:Output:
No/No
No/No
Max Duty Cycle:
55 %
55 %
Divider/Multiplier:
Yes/No
Yes/No
Height Seated (Max):
0.9mm
0.9mm
Width:
4mm
4mm
Length:
4mm
4mm
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
-
Contact Plating:
-
Gold
Mount:
-
Surface Mount
Frequency(Max):
-
200MHz
SI5351B-B-GM

SI5351B-B-GM

Silicon Labs