SI5351B-B-GM alternative parts: SI5374B-A-GL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Programmable PLL Clock Generator Single 0.0025MHz to 200MHz 20-Pin QFN Bulk
4-PLL ANY-FREQUENCY PRECISION CLOCK MULTIPLIER/JITTER ATTENUATOR
Factory Lead Time:
6 Weeks
6 Weeks
Package / Case:
20-VFQFN Exposed Pad
80-LBGA
Surface Mount:
YES
YES
Mounting Type:
Surface Mount
Surface Mount
Number of Pins:
20
80
Packaging:
Tray
Tray
Series:
MultiSynth™
DSPLL®
Published:
2000
1997
Operating Temperature:
-40°C~85°C
-40°C~85°C
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
20
80
ECCN Code:
EAR99
EAR99
Type:
Clock Generator
Clock Generator, Jitter Attenuator
Additional Feature:
ALSO OPERATES AT 3.3 V SUPPLY
CAN ALSO OPERATE AT 2.5V SUPPLY
Voltage - Supply:
1.71V~3.6V
1.71V~2.75V
Terminal Position:
QUAD
BOTTOM
Terminal Form:
NO LEAD
BALL
Supply Voltage:
2.5V
1.8V
Terminal Pitch:
0.5mm
-
Frequency:
200MHz
808MHz
Base Part Number:
SI5351
SI5374
Output:
LVCMOS
CML, LVCMOS, LVDS, LVPECL
Number of Outputs:
8
8
Operating Supply Voltage:
3.6V
-
Number of Circuits:
2
1
Operating Supply Current:
45mA
-
Input:
Crystal
Clock
Ratio - Input:Output:
1:8
8:8
Primary Clock/Crystal Frequency-Nom:
27MHz
710MHz
PLL:
Yes
Yes
Differential - Input:Output:
No/No
Yes/Yes
Max Duty Cycle:
55 %
-
Divider/Multiplier:
Yes/No
-
Height Seated (Max):
0.9mm
-
Width:
4mm
-
Length:
4mm
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
-
Weight:
-
50.008559mg
JESD-609 Code:
-
e1
Terminal Finish:
-
Tin/Silver/Copper (Sn/Ag/Cu)
Pin Count:
-
80
Nominal Supply Current:
-
1.1A
Radiation Hardening:
-
No
SI5351B-B-GM

SI5351B-B-GM

Silicon Labs