SN74LVC1G07DCKR alternative parts: MC74VHC1G05DFT2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BUF NON-INVERT 5.5V SC70-5
IC INVERTER SGL OPEN DRN SOT353
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
-
Factory Lead Time:
6 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Number of Pins:
5
5
Operating Temperature:
-40°C~125°C TA
-55°C~125°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
74LVC
74VHC
JESD-609 Code:
e4
e0
Pbfree Code:
yes
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Packing Method:
TR
-
Voltage - Supply:
1.65V~5.5V
2V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
240
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Base Part Number:
74LVC1G07
74VHC1G05
Pin Count:
5
5
Output Type:
Open Drain
-
Polarity:
Non-Inverting
Inverting
Power Supplies:
3.3V
-
Number of Channels:
1
-
Nominal Supply Current:
40mA
-
Propagation Delay:
8.3 ns
7.5 ns
Quiescent Current:
10μA
1μA
Turn On Delay Time:
8.3 ns
-
Family:
LVC/LCX/Z
AHC/VHC
Logic Function:
Buffer, Inverting
Buffer, Inverter
Number of Inputs:
1
-
Logic Type:
Buffer, Non-Inverting
Inverter
Max I(ol):
0.032 A
0.008 A
Prop. Delay@Nom-Sup:
4.7 ns
-
Schmitt Trigger:
NO
NO
Max Junction Temperature (Tj):
150°C
-
Height:
1.1mm
-
Length:
2mm
2mm
Width:
1.25mm
-
Thickness:
900μm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Logic Level-High:
-
1.5V ~ 3.85V
Logic Level-Low:
-
0.5V ~ 1.65V
Published:
-
2009
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Reach Compliance Code:
-
not_compliant
Time@Peak Reflow Temperature-Max (s):
-
30
Qualification Status:
-
Not Qualified
Supply Voltage-Min (Vsup):
-
2V
Max Propagation Delay @ V, Max CL:
-
7.5ns @ 5V, 50pF
Number of Input Lines:
-
1
Features:
-
Open Drain
SN74LVC1G07DCKR

SN74LVC1G07DCKR

(In Stock: 10000)

Texas Instruments