SN74LVC1G07DCKR alternative parts: SN74AHC1G14DCKR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BUF NON-INVERT 5.5V SC70-5
IC INVERTER SCHMITT 1CH SC70-5
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Number of Pins:
5
5
Operating Temperature:
-40°C~125°C TA
-40°C~125°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
74LVC
74AHC
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Packing Method:
TR
TR
Voltage - Supply:
1.65V~5.5V
2V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Base Part Number:
74LVC1G07
74AHC1G14
Pin Count:
5
5
Output Type:
Open Drain
-
Polarity:
Non-Inverting
-
Power Supplies:
3.3V
-
Number of Channels:
1
-
Nominal Supply Current:
40mA
-
Propagation Delay:
8.3 ns
10.6 ns
Quiescent Current:
10μA
1μA
Turn On Delay Time:
8.3 ns
18.5 ns
Family:
LVC/LCX/Z
AHC/VHC/H/U/V
Logic Function:
Buffer, Inverting
-
Number of Inputs:
1
-
Logic Type:
Buffer, Non-Inverting
Inverter
Max I(ol):
0.032 A
0.008 A
Prop. Delay@Nom-Sup:
4.7 ns
-
Schmitt Trigger:
NO
-
Max Junction Temperature (Tj):
150°C
-
Height:
1.1mm
1.1mm
Length:
2mm
2mm
Width:
1.25mm
1.25mm
Thickness:
900μm
900μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
2.494758mg
Logic Level-High:
-
2.2V ~ 3.85V
Logic Level-Low:
-
0.9V ~ 1.65V
Number of Elements:
-
1
Max Output Current:
-
8mA
Supply Voltage-Min (Vsup):
-
2V
Output Current:
-
8mA
Output Characteristics:
-
3-STATE
Max Propagation Delay @ V, Max CL:
-
10.6ns @ 5V, 50pF
Schmitt Trigger Input:
-
Yes
Features:
-
Schmitt Trigger
SN74LVC1G07DCKR

SN74LVC1G07DCKR

(In Stock: 10000)

Texas Instruments