TDA2005R alternative parts: TDA2003AH
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC AMP B MON/STER 22W 11MULTIWTT | IC AUDIO AMP CLASS AB 5PENTAWATT |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 12 Weeks | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Multiwatt-11 (Vertical, Bent and Staggered Leads) | Pentawatt-5 (Horizontal, Bent and Staggered Leads) |
Number of Pins: | 11 | 5 |
Manufacturer Package Identifier: | MULTIWATT11 | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~150°C TJ |
Packaging: | Tube | Tube |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 11 | 5 |
ECCN Code: | EAR99 | EAR99 |
Type: | Class B | Class AB |
Max Power Dissipation: | 20W | 20W |
Voltage - Supply: | 8V~18V | 8V~18V |
Terminal Position: | ZIG-ZAG | ZIG-ZAG |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 1.7mm | 1.7mm |
Base Part Number: | TDA2005 | TDA2003 |
Pin Count: | 11 | - |
Output Type: | 1-Channel (Mono) or 2-Channel (Stereo) | 1-Channel (Mono) |
Operating Supply Voltage: | 14.4V | - |
Supply Voltage-Max (Vsup): | 18V | 18V |
Power Supplies: | 8/18V | 14.4V |
Supply Voltage-Min (Vsup): | 8V | 8V |
Number of Channels: | 2 | 1 |
Power Dissipation: | 20W | 20W |
Supply Current-Max: | 150mA | - |
Output Power: | 20W | 10W |
Supply Type: | Single | - |
Bandwidth: | 22 kHz | 15 kHz |
Voltage Gain: | 90dB | 80dB |
Max Output Power: | 22W | 12W |
Max Output Power x Channels @ Load: | 22W x 1 @ 3.2 Ω; 12W x 2 @ 2 Ω | 12W x 1 @ 1.6 Ω |
Harmonic Distortion: | 10% | - |
Features: | Short-Circuit and Thermal Protection | Short-Circuit and Thermal Protection |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
JESD-609 Code: | - | e3 |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Nominal Supply Current: | - | 44mA |

TDA2005R
(In Stock: 10000)
STMicroelectronicsUnited States