TDA2005R alternative parts: TDA2030AV

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC AMP B MON/STER 22W 11MULTIWTT
STMICROELECTRONICS TDA2030AV. Audio Power Amplifier, 18 W, 5 Pins
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
12 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Multiwatt-11 (Vertical, Bent and Staggered Leads)
Pentawatt-5 (Vertical, Bent and Staggered Leads)
Number of Pins:
11
5
Manufacturer Package Identifier:
MULTIWATT11
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tube
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
11
5
ECCN Code:
EAR99
EAR99
Type:
Class B
Class AB
Max Power Dissipation:
20W
20W
Voltage - Supply:
8V~18V
12V~44V ±6V~22V
Terminal Position:
ZIG-ZAG
ZIG-ZAG
Number of Functions:
1
1
Terminal Pitch:
1.7mm
-
Base Part Number:
TDA2005
TDA2030
Pin Count:
11
5
Output Type:
1-Channel (Mono) or 2-Channel (Stereo)
1-Channel (Mono)
Operating Supply Voltage:
14.4V
-
Supply Voltage-Max (Vsup):
18V
-
Power Supplies:
8/18V
-
Supply Voltage-Min (Vsup):
8V
-
Number of Channels:
2
1
Power Dissipation:
20W
20W
Supply Current-Max:
150mA
-
Output Power:
20W
18W
Supply Type:
Single
Dual
Bandwidth:
22 kHz
-
Voltage Gain:
90dB
80dB
Max Output Power:
22W
18W
Max Output Power x Channels @ Load:
22W x 1 @ 3.2 Ω; 12W x 2 @ 2 Ω
18W x 1 @ 4 Ω
Harmonic Distortion:
10%
-
Features:
Short-Circuit and Thermal Protection
Short-Circuit and Thermal Protection
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Terminal Finish:
-
Matte Tin (Sn)
Max Output Current:
-
3.5A
Nominal Supply Current:
-
80mA
Output Current:
-
3.5A
Quiescent Current:
-
80mA
Slew Rate:
-
8 V/μs
Input Offset Voltage (Vos):
-
20mV
Gain Bandwidth Product:
-
100 kHz
Nominal Input Voltage:
-
15V
Power Supply Rejection Ratio (PSRR):
-
54dB
Gain:
-
80 dB
Max Dual Supply Voltage:
-
22V
Min Dual Supply Voltage:
-
6V
Dual Supply Voltage:
-
18V
Input Bias Current:
-
2μA
Load Impedance:
-
4Ohm
Height:
-
9.2mm
Length:
-
10.4mm
Width:
-
4.8mm
REACH SVHC:
-
No SVHC
TDA2005R

TDA2005R

(In Stock: 10000)

STMicroelectronics