TDA2005R alternative parts: TDA2822

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC AMP B MON/STER 22W 11MULTIWTT
IC AMP AB MONO/STEREO 16POWERDIP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
12 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Multiwatt-11 (Vertical, Bent and Staggered Leads)
16-DIP (0.300, 7.62mm)
Number of Pins:
11
16
Manufacturer Package Identifier:
MULTIWATT11
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tube
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
11
16
ECCN Code:
EAR99
EAR99
Type:
Class B
Class AB
Max Power Dissipation:
20W
4W
Voltage - Supply:
8V~18V
3V~15V
Terminal Position:
ZIG-ZAG
DUAL
Number of Functions:
1
1
Terminal Pitch:
1.7mm
2.54mm
Base Part Number:
TDA2005
TDA2822
Pin Count:
11
16
Output Type:
1-Channel (Mono) or 2-Channel (Stereo)
1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage:
14.4V
12V
Supply Voltage-Max (Vsup):
18V
15V
Power Supplies:
8/18V
-
Supply Voltage-Min (Vsup):
8V
3V
Number of Channels:
2
2
Power Dissipation:
20W
4W
Supply Current-Max:
150mA
-
Output Power:
20W
3.2W
Supply Type:
Single
Single
Bandwidth:
22 kHz
22 kHz
Voltage Gain:
90dB
-
Max Output Power:
22W
3.2W
Max Output Power x Channels @ Load:
22W x 1 @ 3.2 Ω; 12W x 2 @ 2 Ω
3.2W x 1 @ 8 Ω; 1.7W x 2 @ 4 Ω
Harmonic Distortion:
10%
10%
Features:
Short-Circuit and Thermal Protection
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Terminal Finish:
-
Matte Tin (Sn)
HTS Code:
-
8542.33.00.01
Peak Reflow Temperature (Cel):
-
245
Reach Compliance Code:
-
not_compliant
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Nominal Supply Current:
-
12mA
Quiescent Current:
-
6mA
Power Supply Rejection Ratio (PSRR):
-
40dB
Gain:
-
39 dB
Input Bias Current:
-
100nA
Height Seated (Max):
-
5.1mm
Width:
-
7.62mm
TDA2005R

TDA2005R

(In Stock: 10000)

STMicroelectronics