TDA2005R alternative parts: TDA2822D013TR
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC AMP B MON/STER 22W 11MULTIWTT | IC AMP AUDIO PWR 1W MONO 8SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 6 months ago) |
Factory Lead Time: | 12 Weeks | - |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | Multiwatt-11 (Vertical, Bent and Staggered Leads) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 11 | 8 |
Manufacturer Package Identifier: | MULTIWATT11 | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~150°C TJ |
Packaging: | Tube | Cut Tape (CT) |
Part Status: | Active | Discontinued |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 11 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | Class B | Class AB |
Max Power Dissipation: | 20W | 500mW |
Voltage - Supply: | 8V~18V | 1.8V~15V |
Terminal Position: | ZIG-ZAG | DUAL |
Number of Functions: | 1 | - |
Terminal Pitch: | 1.7mm | - |
Base Part Number: | TDA2005 | TDA2822 |
Pin Count: | 11 | 8 |
Output Type: | 1-Channel (Mono) or 2-Channel (Stereo) | 1-Channel (Mono) or 2-Channel (Stereo) |
Operating Supply Voltage: | 14.4V | 12V |
Supply Voltage-Max (Vsup): | 18V | - |
Power Supplies: | 8/18V | - |
Supply Voltage-Min (Vsup): | 8V | - |
Number of Channels: | 2 | 1 |
Power Dissipation: | 20W | 500mW |
Supply Current-Max: | 150mA | - |
Output Power: | 20W | 300mW |
Supply Type: | Single | Single |
Bandwidth: | 22 kHz | - |
Voltage Gain: | 90dB | 39dB |
Max Output Power: | 22W | 1W |
Max Output Power x Channels @ Load: | 22W x 1 @ 3.2 Ω; 12W x 2 @ 2 Ω | 1W x 1 @ 32 Ω; 380mW x 2 @ 8 Ω |
Harmonic Distortion: | 10% | 10% |
Features: | Short-Circuit and Thermal Protection | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
JESD-609 Code: | - | e4 |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Max Output Current: | - | 1A |
Quiescent Current: | - | 15mA |
Power Supply Rejection Ratio (PSRR): | - | 40dB |
Gain: | - | 39 dB |
Input Bias Current: | - | 100nA |
Length: | - | 4.9mm |
Width: | - | 3.9mm |

TDA2005R
(In Stock: 10000)
STMicroelectronicsUnited States