TDA2005R alternative parts: TDA2822D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC AMP B MON/STER 22W 11MULTIWTT
STMICROELECTRONICS TDA2822D Audio Power Amplifier, AB, 2 Channel, 380 mW, 1.8V to 15V, SOIC, 8 Pins
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
12 Weeks
25 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
Multiwatt-11 (Vertical, Bent and Staggered Leads)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
11
8
Manufacturer Package Identifier:
MULTIWATT11
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tube
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
11
8
ECCN Code:
EAR99
EAR99
Type:
Class B
Class AB
Max Power Dissipation:
20W
500mW
Voltage - Supply:
8V~18V
1.8V~15V
Terminal Position:
ZIG-ZAG
DUAL
Number of Functions:
1
2
Terminal Pitch:
1.7mm
-
Base Part Number:
TDA2005
TDA2822
Pin Count:
11
8
Output Type:
1-Channel (Mono) or 2-Channel (Stereo)
1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage:
14.4V
12V
Supply Voltage-Max (Vsup):
18V
15V
Power Supplies:
8/18V
-
Supply Voltage-Min (Vsup):
8V
-
Number of Channels:
2
2
Power Dissipation:
20W
500mW
Supply Current-Max:
150mA
-
Output Power:
20W
380mW
Supply Type:
Single
Single
Bandwidth:
22 kHz
-
Voltage Gain:
90dB
39dB
Max Output Power:
22W
1W
Max Output Power x Channels @ Load:
22W x 1 @ 3.2 Ω; 12W x 2 @ 2 Ω
1W x 1 @ 32 Ω; 380mW x 2 @ 8 Ω
Harmonic Distortion:
10%
10%
Features:
Short-Circuit and Thermal Protection
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
2.721554g
JESD-609 Code:
-
e4
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Nominal Supply Current:
-
15mA
Quiescent Current:
-
15mA
Power Supply Rejection Ratio (PSRR):
-
40dB
Gain:
-
39 dB
Input Bias Current:
-
100nA
Load Impedance:
-
4Ohm
Height:
-
1.25mm
Length:
-
5mm
Width:
-
4mm
REACH SVHC:
-
No SVHC
TDA2005R

TDA2005R

(In Stock: 10000)

STMicroelectronics