TDA2005R alternative parts: TDA2007A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC AMP B MON/STER 22W 11MULTIWTT
IC AMP AUDIO PWR 6W STER AB 9SIP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
12 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Multiwatt-11 (Vertical, Bent and Staggered Leads)
9-SIP
Number of Pins:
11
9
Manufacturer Package Identifier:
MULTIWATT11
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tube
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
11
9
ECCN Code:
EAR99
-
Type:
Class B
Class AB
Max Power Dissipation:
20W
10W
Voltage - Supply:
8V~18V
8V~26V
Terminal Position:
ZIG-ZAG
-
Number of Functions:
1
1
Terminal Pitch:
1.7mm
2.54mm
Base Part Number:
TDA2005
TDA2007
Pin Count:
11
9
Output Type:
1-Channel (Mono) or 2-Channel (Stereo)
2-Channel (Stereo)
Operating Supply Voltage:
14.4V
24V
Supply Voltage-Max (Vsup):
18V
26V
Power Supplies:
8/18V
-
Supply Voltage-Min (Vsup):
8V
8V
Number of Channels:
2
2
Power Dissipation:
20W
10W
Supply Current-Max:
150mA
-
Output Power:
20W
6W
Supply Type:
Single
Single
Bandwidth:
22 kHz
80 kHz
Voltage Gain:
90dB
36dB
Max Output Power:
22W
6W
Max Output Power x Channels @ Load:
22W x 1 @ 3.2 Ω; 12W x 2 @ 2 Ω
6W x 2 @ 8 Ω
Harmonic Distortion:
10%
0.5%
Features:
Short-Circuit and Thermal Protection
Short-Circuit and Thermal Protection
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Terminal Finish:
-
Tin (Sn)
HTS Code:
-
8542.33.00.01
Peak Reflow Temperature (Cel):
-
245
Output Voltage:
-
8.5V
Nominal Supply Current:
-
3A
Quiescent Current:
-
50mA
Power Supply Rejection Ratio (PSRR):
-
55dB
Gain:
-
36 dB
TDA2005R

TDA2005R

(In Stock: 10000)

STMicroelectronics