TDA2005R alternative parts: TDA8579T/N1,118
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC AMP B MON/STER 22W 11MULTIWTT | IC DUAL DIFF LINE RCVR 8-SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 12 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | Multiwatt-11 (Vertical, Bent and Staggered Leads) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 11 | - |
Manufacturer Package Identifier: | MULTIWATT11 | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 11 | 8 |
ECCN Code: | EAR99 | - |
Type: | Class B | Receiver |
Max Power Dissipation: | 20W | - |
Voltage - Supply: | 8V~18V | 5V~18V |
Terminal Position: | ZIG-ZAG | DUAL |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 1.7mm | 1.27mm |
Base Part Number: | TDA2005 | TDA8579T |
Pin Count: | 11 | 8 |
Output Type: | 1-Channel (Mono) or 2-Channel (Stereo) | - |
Operating Supply Voltage: | 14.4V | - |
Supply Voltage-Max (Vsup): | 18V | - |
Power Supplies: | 8/18V | - |
Supply Voltage-Min (Vsup): | 8V | - |
Number of Channels: | 2 | - |
Power Dissipation: | 20W | - |
Supply Current-Max: | 150mA | - |
Output Power: | 20W | - |
Supply Type: | Single | - |
Bandwidth: | 22 kHz | - |
Voltage Gain: | 90dB | - |
Max Output Power: | 22W | - |
Max Output Power x Channels @ Load: | 22W x 1 @ 3.2 Ω; 12W x 2 @ 2 Ω | - |
Harmonic Distortion: | 10% | - |
Features: | Short-Circuit and Thermal Protection | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Interface Standards: | - | GENERAL PURPOSE |
Published: | - | 1997 |
JESD-609 Code: | - | e4 |
Terminal Finish: | - | NICKEL PALLADIUM GOLD |
HTS Code: | - | 8542.33.00.01 |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 8.5V |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
JESD-30 Code: | - | R-PDSO-G8 |
Qualification Status: | - | Not Qualified |
Input Characteristics: | - | DIFFERENTIAL |
Number of Drivers/Receivers: | - | 0/2 |
Receiver Number of Bits: | - | 2 |
Length: | - | 4.9mm |
Height Seated (Max): | - | 1.75mm |
Width: | - | 3.9mm |

TDA2005R
(In Stock: 10000)
STMicroelectronicsUnited States