TDA7388 alternative parts: TDA7295

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC AMP AUD QUAD 41W FLEXIWATT25
STMICROELECTRONICS TDA7295Audio Power Amplifier, AB, 1 Channel, 80 W,10V to40V, Multiwatt, 15 Pins
Lifecycle Status:
ACTIVE (Last Updated: 8 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
11 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
25-Flexiwatt (Formed Leads)
Multiwatt-15 (Vertical, Bent and Staggered Leads)
Number of Pins:
25
15
Manufacturer Package Identifier:
25-Flexiwatt
-
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
25
15
ECCN Code:
EAR99
EAR99
Type:
Class AB
Class AB
Terminal Finish:
Tin (Sn)
Tin (Sn)
Max Power Dissipation:
80W
50W
Voltage - Supply:
8V~18V
±10V~40V
Terminal Position:
ZIG-ZAG
ZIG-ZAG
Number of Functions:
1
1
Terminal Pitch:
1mm
-
Base Part Number:
TDA7388
TDA7295
Pin Count:
25
15
Output Type:
4-Channel (Quad)
1-Channel (Mono)
Number of Channels:
4
1
Nominal Supply Current:
350mA
-
Power Dissipation:
80W
50W
Output Power:
45W
80W
Input Offset Voltage (Vos):
80mV
10mV
Bandwidth:
20 kHz
20 kHz
Voltage Gain:
26dB
80dB
Gain:
26 dB
80 dB
Max Output Power:
41W
80W
Max Output Power x Channels @ Load:
41W x 4 @ 4 Ω
80W x 1 @ 8 Ω
Harmonic Distortion:
10%
10%
Features:
Mute, Short-Circuit and Thermal Protection, Standby
Depop, Mute, Short-Circuit and Thermal Protection, Standby
Length:
29.23mm
19.6mm
Height Seated (Max):
19.37mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Operating Temperature:
-
0°C~70°C TA
Power Supplies:
-
+-30V
Quiescent Current:
-
30mA
Supply Current-Max:
-
65mA
Supply Type:
-
Dual
Power Supply Rejection Ratio (PSRR):
-
75dB
Max Dual Supply Voltage:
-
40V
Min Dual Supply Voltage:
-
10V
Dual Supply Voltage:
-
28V
Input Bias Current:
-
500nA
Load Impedance:
-
8Ohm
Height:
-
10.7mm
Width:
-
5mm
REACH SVHC:
-
No SVHC
TDA7388

TDA7388

(In Stock: 42840)

STMicroelectronics