TDA7388 alternative parts: TDA7386

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC AMP AUD QUAD 41W FLEXIWATT25
IC AMP AUDIO PWR 45W 25FLEXIWATT
Lifecycle Status:
ACTIVE (Last Updated: 8 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
11 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
25-Flexiwatt (Formed Leads)
25-Flexiwatt (Formed Leads)
Number of Pins:
25
25
Manufacturer Package Identifier:
25-Flexiwatt
-
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
25
25
ECCN Code:
EAR99
EAR99
Type:
Class AB
Class AB
Terminal Finish:
Tin (Sn)
Tin (Sn)
Max Power Dissipation:
80W
80W
Voltage - Supply:
8V~18V
8V~18V
Terminal Position:
ZIG-ZAG
ZIG-ZAG
Number of Functions:
1
1
Terminal Pitch:
1mm
1mm
Base Part Number:
TDA7388
TDA7386
Pin Count:
25
25
Output Type:
4-Channel (Quad)
4-Channel (Quad)
Number of Channels:
4
4
Nominal Supply Current:
350mA
5.5A
Power Dissipation:
80W
-
Output Power:
45W
45W
Input Offset Voltage (Vos):
80mV
-
Bandwidth:
20 kHz
20 kHz
Voltage Gain:
26dB
26dB
Gain:
26 dB
26 dB
Max Output Power:
41W
45W
Max Output Power x Channels @ Load:
41W x 4 @ 4 Ω
45W x 4 @ 4 Ω
Harmonic Distortion:
10%
10%
Features:
Mute, Short-Circuit and Thermal Protection, Standby
Mute, Short-Circuit and Thermal Protection, Standby
Length:
29.23mm
29.23mm
Height Seated (Max):
19.37mm
19.37mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Operating Temperature:
-
-40°C~105°C TA
HTS Code:
-
8542.33.00.01
Supply Voltage-Max (Vsup):
-
14.4V
Supply Voltage-Min (Vsup):
-
14.4V
Quiescent Current:
-
190mA
Supply Type:
-
Single
Width:
-
4.5mm
TDA7388

TDA7388

(In Stock: 42840)

STMicroelectronics