TDA7388 alternative parts: TDA7560
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC AMP AUD QUAD 41W FLEXIWATT25 | IC AMP AUDIO PWR 80W 25FLEXIWATT |
Lifecycle Status: | ACTIVE (Last Updated: 8 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 11 Weeks | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) |
Number of Pins: | 25 | 25 |
Manufacturer Package Identifier: | 25-Flexiwatt | - |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 25 | 25 |
ECCN Code: | EAR99 | EAR99 |
Type: | Class AB | Class AB |
Terminal Finish: | Tin (Sn) | - |
Max Power Dissipation: | 80W | 80W |
Voltage - Supply: | 8V~18V | 8V~18V |
Terminal Position: | ZIG-ZAG | ZIG-ZAG |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 1mm | 1mm |
Base Part Number: | TDA7388 | TDA7560 |
Pin Count: | 25 | 25 |
Output Type: | 4-Channel (Quad) | 4-Channel (Quad) |
Number of Channels: | 4 | 4 |
Nominal Supply Current: | 350mA | - |
Power Dissipation: | 80W | 80W |
Output Power: | 45W | 43W |
Input Offset Voltage (Vos): | 80mV | - |
Bandwidth: | 20 kHz | 20 kHz |
Voltage Gain: | 26dB | 26dB |
Gain: | 26 dB | 26 dB |
Max Output Power: | 41W | 80W |
Max Output Power x Channels @ Load: | 41W x 4 @ 4 Ω | 80W x 4 @ 2 Ω |
Harmonic Distortion: | 10% | 10% |
Features: | Mute, Short-Circuit and Thermal Protection, Standby | Mute, Short-Circuit and Thermal Protection, Standby |
Length: | 29.23mm | - |
Height Seated (Max): | 19.37mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Max Operating Temperature: | - | 150°C |
HTS Code: | - | 8542.33.00.01 |
Supply Voltage-Max (Vsup): | - | 13.2V |
Power Supplies: | - | 13.2V |
Supply Voltage-Min (Vsup): | - | 13.2V |
Quiescent Current: | - | 200mA |
Supply Current-Max: | - | 320mA |
Supply Type: | - | Single |

TDA7388
(In Stock: 42840)
STMicroelectronicsUnited States