TDA7388 alternative parts: TDA7498ETR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC AMP AUD QUAD 41W FLEXIWATT25
Audio Amplifiers 160-Watt 160-Watt Dual BTL Class D Amp
Lifecycle Status:
ACTIVE (Last Updated: 8 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
11 Weeks
6 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
25-Flexiwatt (Formed Leads)
36-PowerFSOP (0.295, 7.50mm Width)
Number of Pins:
25
36
Manufacturer Package Identifier:
25-Flexiwatt
-
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
25
36
ECCN Code:
EAR99
EAR99
Type:
Class AB
Class D
Terminal Finish:
Tin (Sn)
-
Max Power Dissipation:
80W
-
Voltage - Supply:
8V~18V
14V~36V
Terminal Position:
ZIG-ZAG
DUAL
Number of Functions:
1
1
Terminal Pitch:
1mm
0.5mm
Base Part Number:
TDA7388
TDA7498
Pin Count:
25
36
Output Type:
4-Channel (Quad)
1-Channel (Mono) or 2-Channel (Stereo)
Number of Channels:
4
2
Nominal Supply Current:
350mA
-
Power Dissipation:
80W
-
Output Power:
45W
220W
Input Offset Voltage (Vos):
80mV
-
Bandwidth:
20 kHz
20 kHz
Voltage Gain:
26dB
35.8dB
Gain:
26 dB
-
Max Output Power:
41W
220W
Max Output Power x Channels @ Load:
41W x 4 @ 4 Ω
220W x 1 @ 3 Ω; 160W x 2 @ 4 Ω
Harmonic Distortion:
10%
10%
Features:
Mute, Short-Circuit and Thermal Protection, Standby
Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Length:
29.23mm
10.3mm
Height Seated (Max):
19.37mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Operating Temperature:
-
0°C~70°C TA
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Supply Voltage-Min (Vsup):
-
14V
Operating Supply Current:
-
60mA
Width:
-
7.5mm
TDA7388

TDA7388

(In Stock: 42840)

STMicroelectronics