TDA7388 alternative parts: TDA7498MVTR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC AMP AUD QUAD 41W FLEXIWATT25 | IC AMP AUD CLASS D BTL PWRSSO36 |
Lifecycle Status: | ACTIVE (Last Updated: 8 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 11 Weeks | 6 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 25-Flexiwatt (Formed Leads) | 36-PowerFSOP (0.295, 7.50mm Width) |
Number of Pins: | 25 | 36 |
Manufacturer Package Identifier: | 25-Flexiwatt | - |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 25 | 36 |
ECCN Code: | EAR99 | EAR99 |
Type: | Class AB | Class D |
Terminal Finish: | Tin (Sn) | Matte Tin (Sn) - annealed |
Max Power Dissipation: | 80W | 10W |
Voltage - Supply: | 8V~18V | 14V~39V |
Terminal Position: | ZIG-ZAG | DUAL |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 1mm | 0.5mm |
Base Part Number: | TDA7388 | TDA7498 |
Pin Count: | 25 | 36 |
Output Type: | 4-Channel (Quad) | 1-Channel (Mono) |
Number of Channels: | 4 | 1 |
Nominal Supply Current: | 350mA | 40mA |
Power Dissipation: | 80W | - |
Output Power: | 45W | 100W |
Input Offset Voltage (Vos): | 80mV | - |
Bandwidth: | 20 kHz | 22 kHz |
Voltage Gain: | 26dB | 37.6dB |
Gain: | 26 dB | 37.6 dB |
Max Output Power: | 41W | 100W |
Max Output Power x Channels @ Load: | 41W x 4 @ 4 Ω | 100W x 1 @ 6 Ω |
Harmonic Distortion: | 10% | 10% |
Features: | Mute, Short-Circuit and Thermal Protection, Standby | Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby |
Length: | 29.23mm | 10.3mm |
Height Seated (Max): | 19.37mm | 2.45mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Operating Temperature: | - | -40°C~85°C TA |
HTS Code: | - | 8542.33.00.01 |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Supply Voltage-Max (Vsup): | - | 39V |
Supply Voltage-Min (Vsup): | - | 14V |
Width: | - | 7.5mm |

TDA7388
(In Stock: 42840)
STMicroelectronicsUnited States