TDA7388 alternative parts: TDA7563B

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC AMP AUD QUAD 41W FLEXIWATT25
IC AMP QUAD MULTIFUNC FLEXIWATT2
Lifecycle Status:
ACTIVE (Last Updated: 8 months ago)
ACTIVE (Last Updated: 8 months ago)
Factory Lead Time:
11 Weeks
13 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
25-Flexiwatt (Formed Leads)
27-Flexiwatt (Formed Leads)
Number of Pins:
25
27
Manufacturer Package Identifier:
25-Flexiwatt
-
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
25
27
ECCN Code:
EAR99
EAR99
Type:
Class AB
Class AB
Terminal Finish:
Tin (Sn)
Tin (Sn)
Max Power Dissipation:
80W
85W
Voltage - Supply:
8V~18V
8V~18V
Terminal Position:
ZIG-ZAG
ZIG-ZAG
Number of Functions:
1
1
Terminal Pitch:
1mm
1mm
Base Part Number:
TDA7388
TDA7563
Pin Count:
25
27
Output Type:
4-Channel (Quad)
4-Channel (Quad)
Number of Channels:
4
4
Nominal Supply Current:
350mA
-
Power Dissipation:
80W
85W
Output Power:
45W
75W
Input Offset Voltage (Vos):
80mV
100mV
Bandwidth:
20 kHz
22 kHz
Voltage Gain:
26dB
30dB
Gain:
26 dB
30 dB
Max Output Power:
41W
75W
Max Output Power x Channels @ Load:
41W x 4 @ 4 Ω
75W x 4 @ 2 Ω
Harmonic Distortion:
10%
10%
Features:
Mute, Short-Circuit and Thermal Protection, Standby
I2C, Mute, Short-Circuit and Thermal Protection, Standby
Length:
29.23mm
-
Height Seated (Max):
19.37mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Operating Temperature:
-
-55°C~150°C TJ
HTS Code:
-
8542.33.00.01
Operating Supply Voltage:
-
15V
Supply Voltage-Max (Vsup):
-
18V
Power Supplies:
-
14.4V
Supply Voltage-Min (Vsup):
-
8V
Supply Current-Max:
-
300mA
Common Mode Rejection Ratio:
-
55 dB
Supply Type:
-
Single
TDA7388

TDA7388

(In Stock: 42840)

STMicroelectronics