TIP29C alternative parts: TIP2955
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 100V 1A 3-Pin(3 Tab) TO-220 Tube | Bipolar (BJT) Single Transistor,General Purpose, PNP, 60 V, 15 A, 90 W, TO-247, Through Hole |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 8 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | TO-220-3 | - |
Number of Pins: | 3 | - |
Weight: | 9.071847g | - |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 100V | - |
Collector-Emitter Saturation Voltage: | 700mV | - |
Number of Elements: | 1 | - |
hFEMin: | 15 | - |
Operating Temperature: | 150°C TJ | - |
Packaging: | Tube | - |
JESD-609 Code: | e3 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Voltage - Rated DC: | 100V | - |
Max Power Dissipation: | 2W | - |
Current Rating: | 1A | - |
Base Part Number: | TIP29 | - |
Pin Count: | 3 | - |
Element Configuration: | Single | - |
Power Dissipation: | 2W | 90W |
Transistor Application: | SWITCHING | - |
Gain Bandwidth Product: | 3MHz | - |
Polarity/Channel Type: | NPN | - |
Transistor Type: | NPN | - |
Collector Emitter Voltage (VCEO): | 100V | - |
Max Collector Current: | 1A | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 15 @ 1A 4V | - |
Current - Collector Cutoff (Max): | 300μA | - |
JEDEC-95 Code: | TO-220AB | - |
Vce Saturation (Max) @ Ib, Ic: | 700mV @ 125mA, 1A | - |
Transition Frequency: | 3MHz | 2.5MHz |
Collector Base Voltage (VCBO): | 100V | - |
Emitter Base Voltage (VEBO): | 5V | - |
VCEsat-Max: | 0.7 V | - |
Height: | 9.15mm | - |
Length: | 10.4mm | - |
Width: | 4.6mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
MSL: | - | - |
Qualification: | - | - |
Transistor Polarity: | - | PNP |
Continuous Collector Current: | - | 15A |

TIP29C
(In Stock: 2)
STMicroelectronicsUnited States