TIP29C alternative parts: TIP2955

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT NPN 100V 1A 3-Pin(3 Tab) TO-220 Tube
TO-3PN Bipolar (BJT) ROHS
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
8 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
TO-220-3
-
Number of Pins:
3
-
Weight:
9.071847g
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
100V
-
Collector-Emitter Saturation Voltage:
700mV
-
Number of Elements:
1
-
hFEMin:
15
-
Operating Temperature:
150°C TJ
-
Packaging:
Tube
-
JESD-609 Code:
e3
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Rated DC:
100V
-
Max Power Dissipation:
2W
-
Current Rating:
1A
-
Base Part Number:
TIP29
-
Pin Count:
3
-
Element Configuration:
Single
-
Power Dissipation:
2W
-
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
3MHz
-
Polarity/Channel Type:
NPN
-
Transistor Type:
NPN
-
Collector Emitter Voltage (VCEO):
100V
-
Max Collector Current:
1A
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
15 @ 1A 4V
-
Current - Collector Cutoff (Max):
300μA
-
JEDEC-95 Code:
TO-220AB
-
Vce Saturation (Max) @ Ib, Ic:
700mV @ 125mA, 1A
-
Transition Frequency:
3MHz
-
Collector Base Voltage (VCBO):
100V
-
Emitter Base Voltage (VEBO):
5V
-
VCEsat-Max:
0.7 V
-
Height:
9.15mm
-
Length:
10.4mm
-
Width:
4.6mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
RoHS:
-
true
Package:
-
Tray
TIP29C

TIP29C

(In Stock: 2)

STMicroelectronics