TIP29C alternative parts: TIP2955G
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 100V 1A 3-Pin(3 Tab) TO-220 Tube | TRANS PNP 60V 15A TO247 |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 15 hours ago) |
Factory Lead Time: | 8 Weeks | 2 Weeks |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-247-3 |
Number of Pins: | 3 | 3 |
Weight: | 9.071847g | 45.359237kg |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 100V | 60V |
Collector-Emitter Saturation Voltage: | 700mV | 1.1V |
Number of Elements: | 1 | 1 |
hFEMin: | 15 | 20 |
Operating Temperature: | 150°C TJ | -65°C~150°C TJ |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Tin (Sn) |
Voltage - Rated DC: | 100V | -60V |
Max Power Dissipation: | 2W | 90W |
Current Rating: | 1A | -15A |
Base Part Number: | TIP29 | - |
Pin Count: | 3 | 3 |
Element Configuration: | Single | Single |
Power Dissipation: | 2W | 90W |
Transistor Application: | SWITCHING | SWITCHING |
Gain Bandwidth Product: | 3MHz | 2.5MHz |
Polarity/Channel Type: | NPN | PNP |
Transistor Type: | NPN | PNP |
Collector Emitter Voltage (VCEO): | 100V | 60V |
Max Collector Current: | 1A | 15A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 15 @ 1A 4V | 20 @ 4A 4V |
Current - Collector Cutoff (Max): | 300μA | 700μA |
JEDEC-95 Code: | TO-220AB | - |
Vce Saturation (Max) @ Ib, Ic: | 700mV @ 125mA, 1A | 3V @ 3.3A, 10A |
Transition Frequency: | 3MHz | 2.5MHz |
Collector Base Voltage (VCBO): | 100V | 100V |
Emitter Base Voltage (VEBO): | 5V | 7V |
VCEsat-Max: | 0.7 V | - |
Height: | 9.15mm | 6.35m |
Length: | 10.4mm | 6.35m |
Width: | 4.6mm | 2.54m |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | NO |
Published: | - | 2003 |
Pbfree Code: | - | yes |
Peak Reflow Temperature (Cel): | - | 260 |
Frequency: | - | 2.5MHz |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Case Connection: | - | COLLECTOR |

TIP29C
(In Stock: 2)
STMicroelectronicsUnited States