TIP29C alternative parts: TIP29CTU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT NPN 100V 1A 3-Pin(3 Tab) TO-220 Tube
TRANS NPN 100V 1A TO-220
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
LAST SHIPMENTS (Last Updated: 2 days ago)
Factory Lead Time:
8 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Weight:
9.071847g
1.214g
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
100V
100V
Collector-Emitter Saturation Voltage:
700mV
700mV
Number of Elements:
1
1
hFEMin:
15
15
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Tin (Sn)
Voltage - Rated DC:
100V
100V
Max Power Dissipation:
2W
2W
Current Rating:
1A
1A
Base Part Number:
TIP29
TIP29
Pin Count:
3
-
Element Configuration:
Single
Single
Power Dissipation:
2W
2W
Transistor Application:
SWITCHING
SWITCHING
Gain Bandwidth Product:
3MHz
3MHz
Polarity/Channel Type:
NPN
NPN
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
100V
100V
Max Collector Current:
1A
1A
DC Current Gain (hFE) (Min) @ Ic, Vce:
15 @ 1A 4V
15 @ 1A 4V
Current - Collector Cutoff (Max):
300μA
300μA
JEDEC-95 Code:
TO-220AB
TO-220AB
Vce Saturation (Max) @ Ib, Ic:
700mV @ 125mA, 1A
700mV @ 125mA, 1A
Transition Frequency:
3MHz
3MHz
Collector Base Voltage (VCBO):
100V
100V
Emitter Base Voltage (VEBO):
5V
5V
VCEsat-Max:
0.7 V
-
Height:
9.15mm
16.51mm
Length:
10.4mm
10.67mm
Width:
4.6mm
4.83mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Published:
-
2004
Pbfree Code:
-
yes
Frequency:
-
3MHz
TIP29C

TIP29C

(In Stock: 2)

STMicroelectronics