TIP29C alternative parts: TIP29C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Trans GP BJT NPN 100V 1A 3-Pin(3 Tab) TO-220 Tube
TRANS NPN 100V 1A TO220AB
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
8 Weeks
13 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Weight:
9.071847g
1.214g
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
100V
100V
Collector-Emitter Saturation Voltage:
700mV
700mV
Number of Elements:
1
1
hFEMin:
15
15
Operating Temperature:
150°C TJ
-65°C~150°C TJ
Packaging:
Tube
Tube
JESD-609 Code:
e3
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Voltage - Rated DC:
100V
100V
Max Power Dissipation:
2W
2W
Current Rating:
1A
1A
Base Part Number:
TIP29
TIP29
Pin Count:
3
-
Element Configuration:
Single
Single
Power Dissipation:
2W
2W
Transistor Application:
SWITCHING
-
Gain Bandwidth Product:
3MHz
3MHz
Polarity/Channel Type:
NPN
-
Transistor Type:
NPN
NPN
Collector Emitter Voltage (VCEO):
100V
100V
Max Collector Current:
1A
1A
DC Current Gain (hFE) (Min) @ Ic, Vce:
15 @ 1A 4V
15 @ 1A 4V
Current - Collector Cutoff (Max):
300μA
300μA
JEDEC-95 Code:
TO-220AB
-
Vce Saturation (Max) @ Ib, Ic:
700mV @ 125mA, 1A
700mV @ 125mA, 1A
Transition Frequency:
3MHz
-
Collector Base Voltage (VCBO):
100V
100V
Emitter Base Voltage (VEBO):
5V
5V
VCEsat-Max:
0.7 V
-
Height:
9.15mm
6.35mm
Length:
10.4mm
6.35mm
Width:
4.6mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Supplier Device Package:
-
TO-220AB
Current-Collector (Ic) (Max):
-
1A
Published:
-
2007
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-65°C
Frequency:
-
3MHz
Polarity:
-
NPN
Power - Max:
-
2W
Voltage - Collector Emitter Breakdown (Max):
-
100V
Max Frequency:
-
3MHz
Max Breakdown Voltage:
-
80V
Frequency - Transition:
-
3MHz
TIP29C

TIP29C

(In Stock: 2)

STMicroelectronics