TIP29C alternative parts: TIP29A
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | Trans GP BJT NPN 100V 1A 3-Pin(3 Tab) TO-220 Tube | Trans GP BJT NPN 60V 1A 3-Pin(3 Tab) TO-220 Bulk |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 8 Weeks | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 9.071847g | 1.214g |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 100V | 60V |
Collector-Emitter Saturation Voltage: | 700mV | 700mV |
Number of Elements: | 1 | 1 |
hFEMin: | 15 | 15 |
Operating Temperature: | 150°C TJ | 150°C TJ |
Packaging: | Tube | Bulk |
JESD-609 Code: | e3 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Voltage - Rated DC: | 100V | 100V |
Max Power Dissipation: | 2W | 2W |
Current Rating: | 1A | 1A |
Base Part Number: | TIP29 | TIP29 |
Pin Count: | 3 | - |
Element Configuration: | Single | Single |
Power Dissipation: | 2W | 2W |
Transistor Application: | SWITCHING | - |
Gain Bandwidth Product: | 3MHz | 3MHz |
Polarity/Channel Type: | NPN | - |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 100V | 60V |
Max Collector Current: | 1A | 1A |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 15 @ 1A 4V | 15 @ 1A 4V |
Current - Collector Cutoff (Max): | 300μA | 300μA |
JEDEC-95 Code: | TO-220AB | - |
Vce Saturation (Max) @ Ib, Ic: | 700mV @ 125mA, 1A | 700mV @ 125mA, 1A |
Transition Frequency: | 3MHz | - |
Collector Base Voltage (VCBO): | 100V | 60V |
Emitter Base Voltage (VEBO): | 5V | 5V |
VCEsat-Max: | 0.7 V | - |
Height: | 9.15mm | 6.35mm |
Length: | 10.4mm | 6.35mm |
Width: | 4.6mm | 4.83mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Supplier Device Package: | - | TO-220-3 |
Current-Collector (Ic) (Max): | - | 1A |
Published: | - | 2007 |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -65°C |
Frequency: | - | 3MHz |
Polarity: | - | NPN |
Power - Max: | - | 2W |
Voltage - Collector Emitter Breakdown (Max): | - | 60V |
Max Frequency: | - | 3MHz |
Frequency - Transition: | - | 3MHz |

TIP29C
(In Stock: 2)
STMicroelectronicsUnited States