TMP86PH06UG(C,JZ) alternative parts: TMP86FM29UG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 16KB OTP 44LQFP
IC MCU FLASH 8BIT 32K 64LQFP
Factory Lead Time:
16 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
44-LQFP
LQFP
Number of Pins:
44
64
Weight:
356.09836mg
-
Memory Types:
OTP, ROM
FLASH
Number of I/Os:
8
39
Operating Temperature:
-40°C~85°C TA
-
Packaging:
Tray
Bulk
Series:
TLCS-870/C
-
Published:
1999
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
3 (168 Hours)
-
Frequency:
16MHz
16MHz
Operating Supply Voltage:
5.5V
3.3V
Interface:
EBI/EMI, UART
UART, USART
Memory Size:
16kB
32kB
Oscillator Type:
External
Internal
RAM Size:
512 x 8
1.5kB
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
-
Program Memory Type:
OTP
-
Core Size:
8-Bit
-
Program Memory Size:
16KB 16K x 8
-
Connectivity:
EBI/EMI
-
Data Bus Width:
8b
8b
RoHS Status:
RoHS Compliant
RoHS Compliant
Mount:
-
Surface Mount
Frequency(Max):
-
16MHz
Power Dissipation (Max):
-
350mW
ROM(word):
-
32768
Pbfree Code:
-
yes
Number of Terminations:
-
64
Termination:
-
SMD/SMT
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Additional Feature:
-
ALSO OPERATES AT 1.8V MINIMUM SUPPLY AT 8MHZ
Terminal Position:
-
QUAD
Terminal Form:
-
GULL WING
Supply Voltage:
-
3.3V
Pin Count:
-
64
Temperature Grade:
-
INDUSTRIAL
Max Supply Voltage:
-
3.6V
Min Supply Voltage:
-
2.7V
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER
Peripherals:
-
LCD, PWM, WDT
Supply Current-Max:
-
7.3mA
Bit Size:
-
8
Access Time:
-
16 μs
Has ADC:
-
YES
DMA Channels:
-
NO
DAC Channels:
-
NO
Number of Timers/Counters:
-
5
Density:
-
256 kb
CPU Family:
-
TLCS-870/C
Number of Programmable I/O:
-
39
Number of PWM Channels:
-
4
Length:
-
10mm
Height Seated (Max):
-
1.6mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
TMP86PH06UG(C,JZ)

TMP86PH06UG(C,JZ)

(In Stock: 24)

Toshiba Semiconductor and Storage