TMP86PH06UG(C,JZ) alternative parts: TMP86PH06UG(C,KJZ)

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 16KB OTP 44LQFP
MCU 8-bit CISC 16KB EPROM 5V 44-Pin PQFP Tray
Factory Lead Time:
16 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
44-LQFP
-
Number of Pins:
44
-
Weight:
356.09836mg
-
Memory Types:
OTP, ROM
-
Number of I/Os:
8
36
Operating Temperature:
-40°C~85°C TA
-
Packaging:
Tray
Tray
Series:
TLCS-870/C
-
Published:
1999
-
Part Status:
Active
NRND
Moisture Sensitivity Level (MSL):
3 (168 Hours)
-
Frequency:
16MHz
-
Operating Supply Voltage:
5.5V
-
Interface:
EBI/EMI, UART
-
Memory Size:
16kB
-
Oscillator Type:
External
-
RAM Size:
512 x 8
512B
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
-
Program Memory Type:
OTP
EPROM
Core Size:
8-Bit
-
Program Memory Size:
16KB 16K x 8
16KB
Connectivity:
EBI/EMI
-
Data Bus Width:
8b
-
RoHS Status:
RoHS Compliant
Supplier Unconfirmed
HTS:
-
8542.31.00.01
Family Name:
-
TLCS-870
Instruction Set Architecture:
-
CISC
Maximum CPU Frequency (MHz):
-
16
Maximum Clock Rate (MHz):
-
16
Data Bus Width (bit):
-
8
Programmability:
-
Yes
No. of Timers:
-
3
USART:
-
0
UART:
-
0
I2C:
-
0
I2S:
-
0
Parallel Master Port:
-
No
Real Time Clock:
-
No
Minimum Operating Supply Voltage (V):
-
4.5
Typical Operating Supply Voltage (V):
-
5
Maximum Operating Supply Voltage (V):
-
5.5
Maximum Power Dissipation (mW):
-
330
Minimum Operating Temperature (°C):
-
-40
Maximum Operating Temperature (°C):
-
85
Standard Package Name:
-
QFP
Supplier Package:
-
PQFP
Mounting:
-
Surface Mount
Package Height:
-
2.7
Package Length:
-
10
Package Width:
-
10
PCB changed:
-
44
Lead Shape:
-
Gull-wing
Pin Count:
-
44
Ethernet:
-
0
USB:
-
0
SPI:
-
0
CAN:
-
0
TMP86PH06UG(C,JZ)

TMP86PH06UG(C,JZ)

(In Stock: 24)

Toshiba Semiconductor and Storage