TMP86PH06UG(C,JZ) alternative parts: TMP87PH47UG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 16KB OTP 44LQFP | |
Factory Lead Time: | 16 Weeks | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 44-LQFP | PQFP |
Number of Pins: | 44 | 44 |
Weight: | 356.09836mg | - |
Memory Types: | OTP, ROM | EPROM |
Number of I/Os: | 8 | 37 |
Operating Temperature: | -40°C~85°C TA | - |
Packaging: | Tray | - |
Series: | TLCS-870/C | - |
Published: | 1999 | 2003 |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | - |
Frequency: | 16MHz | 8MHz |
Operating Supply Voltage: | 5.5V | 5V |
Interface: | EBI/EMI, UART | UART |
Memory Size: | 16kB | 16kB |
Oscillator Type: | External | - |
RAM Size: | 512 x 8 | 512B |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | - |
Program Memory Type: | OTP | - |
Core Size: | 8-Bit | - |
Program Memory Size: | 16KB 16K x 8 | - |
Connectivity: | EBI/EMI | - |
Data Bus Width: | 8b | 8b |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Mount: | - | Surface Mount |
Frequency(Max): | - | 8MHz |
Power Dissipation (Max): | - | 350mW |
Watchdog Timers: | - | Yes |
Number of Terminations: | - | 44 |
Max Operating Temperature: | - | 70°C |
Min Operating Temperature: | - | -30°C |
Terminal Position: | - | QUAD |
Terminal Form: | - | GULL WING |
Supply Voltage: | - | 5V |
Terminal Pitch: | - | 0.8mm |
Pin Count: | - | 44 |
Temperature Grade: | - | OTHER |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 4.5V |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER |
Bit Size: | - | 8 |
Has ADC: | - | YES |
DMA Channels: | - | NO |
PWM Channels: | - | YES |
DAC Channels: | - | NO |
Number of Timers/Counters: | - | 4 |
Number of Programmable I/O: | - | 36 |
ROM Programmability: | - | OTPROM |
Length: | - | 10mm |
Height Seated (Max): | - | 1.7mm |
Radiation Hardening: | - | No |

TMP86PH06UG(C,JZ)
(In Stock: 24)
Toshiba Semiconductor and StorageUnited States