TMP86PH06UG(C,JZ) alternative parts: TMP86FS28DFG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 16KB OTP 44LQFP | IC 8-BIT, FLASH, 16 MHz, MICROCONTROLLER, PQFP80, 12 X 12 MM, 0.50 MM PITCH, LEAD FREE, PLASTIC, LQFP-80, Microcontroller |
Factory Lead Time: | 16 Weeks | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 44-LQFP | - |
Number of Pins: | 44 | - |
Weight: | 356.09836mg | - |
Memory Types: | OTP, ROM | - |
Number of I/Os: | 8 | - |
Operating Temperature: | -40°C~85°C TA | - |
Packaging: | Tray | - |
Series: | TLCS-870/C | - |
Published: | 1999 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | - |
Frequency: | 16MHz | - |
Operating Supply Voltage: | 5.5V | - |
Interface: | EBI/EMI, UART | - |
Memory Size: | 16kB | - |
Oscillator Type: | External | - |
RAM Size: | 512 x 8 | - |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | - |
Program Memory Type: | OTP | - |
Core Size: | 8-Bit | - |
Program Memory Size: | 16KB 16K x 8 | - |
Connectivity: | EBI/EMI | - |
Data Bus Width: | 8b | - |
RoHS Status: | RoHS Compliant | - |
Surface Mount: | - | YES |
Number of Terminals: | - | 80 |
Rohs Code: | - | Yes |
Part Life Cycle Code: | - | End Of Life |
Ihs Manufacturer: | - | TOSHIBA CORP |
Part Package Code: | - | QFP |
Package Description: | - | LFQFP, QFP80,.55SQ,20 |
Clock Frequency-Max: | - | 16 MHz |
Number of I/O Lines: | - | 62 |
Operating Temperature-Max: | - | 85 °C |
Operating Temperature-Min: | - | -40 °C |
Package Body Material: | - | PLASTIC/EPOXY |
Package Code: | - | LFQFP |
Package Equivalence Code: | - | QFP80,.55SQ,20 |
Package Shape: | - | SQUARE |
Package Style: | - | FLATPACK, LOW PROFILE, FINE PITCH |
RAM(byte): | - | 2048 |
ROM(word): | - | 61440 |
Supply Voltage-Max: | - | 5.5 V |
Supply Voltage-Min: | - | 5 V |
Supply Voltage-Nom: | - | 5 V |
Additional Feature: | - | IT ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 8 MHZ |
HTS Code: | - | 8542.31.00.01 |
Terminal Position: | - | QUAD |
Terminal Form: | - | GULL WING |
Terminal Pitch: | - | 0.5 mm |
Reach Compliance Code: | - | unknown |
Pin Count: | - | 80 |
JESD-30 Code: | - | S-PQFP-G80 |
Qualification Status: | - | Not Qualified |
Temperature Grade: | - | INDUSTRIAL |
Speed: | - | 16 MHz |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER |
Supply Current-Max: | - | 16.5 mA |
Bit Size: | - | 8 |
Has ADC: | - | YES |
DMA Channels: | - | NO |
PWM Channels: | - | YES |
DAC Channels: | - | NO |
Seated Height-Max: | - | 1.6 mm |
On Chip Program ROM Width: | - | 8 |
CPU Family: | - | TLCS-870/C |
ROM Programmability: | - | FLASH |
Length: | - | 12 mm |
Width: | - | 12 mm |

TMP86PH06UG(C,JZ)
(In Stock: 24)
Toshiba Semiconductor and StorageUnited States