TMP86PH06UG(C,JZ) alternative parts: TMP86FS49BFG(ZHZ)

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 16KB OTP 44LQFP
IC MCU 8BIT 60KB FLASH 64QFP
Factory Lead Time:
16 Weeks
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
44-LQFP
64-BQFP
Number of Pins:
44
64
Weight:
356.09836mg
-
Memory Types:
OTP, ROM
FLASH
Number of I/Os:
8
56
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
TLCS-870/C
TLCS-870/C
Published:
1999
2007
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Frequency:
16MHz
16MHz
Operating Supply Voltage:
5.5V
-
Interface:
EBI/EMI, UART
I2C, UART, USART
Memory Size:
16kB
60kB
Oscillator Type:
External
Internal
RAM Size:
512 x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
2.7V~5.5V
Program Memory Type:
OTP
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 16K x 8
60KB 60K x 8
Connectivity:
EBI/EMI
I2C, SIO, UART/USART
Data Bus Width:
8b
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Supplier Device Package:
-
64-QFP (14x14)
Data Converters:
-
A/D 16x10b
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Base Part Number:
-
TMP86
Speed:
-
16MHz
Core Processor:
-
870/C
Peripherals:
-
LED, PWM, WDT
TMP86PH06UG(C,JZ)

TMP86PH06UG(C,JZ)

(In Stock: 24)

Toshiba Semiconductor and Storage