TMP86PH06UG(C,JZ) alternative parts: TMP86PM47AUG(C,JZ)

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 16KB OTP 44LQFP
IC MCU 8BIT 32KB OTP 44LQFP
Factory Lead Time:
16 Weeks
16 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
44-LQFP
44-LQFP
Number of Pins:
44
-
Weight:
356.09836mg
-
Memory Types:
OTP, ROM
-
Number of I/Os:
8
35
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
TLCS-870/C
TLCS-870/C
Published:
1999
2007
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Frequency:
16MHz
-
Operating Supply Voltage:
5.5V
-
Interface:
EBI/EMI, UART
-
Memory Size:
16kB
-
Oscillator Type:
External
External
RAM Size:
512 x 8
1K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
1.8V~5.5V
Program Memory Type:
OTP
OTP
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 16K x 8
32KB 32K x 8
Connectivity:
EBI/EMI
SIO, UART/USART
Data Bus Width:
8b
-
RoHS Status:
RoHS Compliant
-
Supplier Device Package:
-
44-LQFP (10x10)
Data Converters:
-
A/D 8x10b
Speed:
-
16MHz
Peripherals:
-
PWM, WDT
TMP86PH06UG(C,JZ)

TMP86PH06UG(C,JZ)

(In Stock: 24)

Toshiba Semiconductor and Storage