TMP86PH06UG(C,JZ) alternative parts: MC9S08PA16AVLD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 16KB OTP 44LQFP
IC MCU 8BIT 16KB FLASH 44LQFP
Factory Lead Time:
16 Weeks
20 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
44-LQFP
44-LQFP
Number of Pins:
44
-
Weight:
356.09836mg
-
Memory Types:
OTP, ROM
-
Number of I/Os:
8
37
Operating Temperature:
-40°C~85°C TA
-40°C~105°C TA
Packaging:
Tray
Tray
Series:
TLCS-870/C
S08
Published:
1999
2009
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Frequency:
16MHz
-
Operating Supply Voltage:
5.5V
-
Interface:
EBI/EMI, UART
-
Memory Size:
16kB
-
Oscillator Type:
External
Internal
RAM Size:
512 x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
2.7V~5.5V
Program Memory Type:
OTP
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
16KB 16K x 8
16KB 16K x 8
Connectivity:
EBI/EMI
I2C, LINbus, SPI, UART/USART
Data Bus Width:
8b
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Data Converters:
-
A/D 12x12b
JESD-609 Code:
-
e3
ECCN Code:
-
3A991.A.2
Terminal Finish:
-
Tin (Sn)
HTS Code:
-
8542.31.00.01
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Speed:
-
20MHz
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER
Peripherals:
-
LVD, POR, PWM, WDT
EEPROM Size:
-
256 x 8
TMP86PH06UG(C,JZ)

TMP86PH06UG(C,JZ)

(In Stock: 24)

Toshiba Semiconductor and Storage