TMP86PH06UG(C,JZ) alternative parts: STM8S105S4T6C
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 16KB OTP 44LQFP | 8-bit Microcontrollers - MCU Access Line 16 MHz 8-bit MCU 32 Kbyt |
Factory Lead Time: | 16 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 44-LQFP | 44-LQFP |
Number of Pins: | 44 | 44 |
Weight: | 356.09836mg | - |
Memory Types: | OTP, ROM | - |
Number of I/Os: | 8 | 34 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | TLCS-870/C | STM8S |
Published: | 1999 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Frequency: | 16MHz | 16MHz |
Operating Supply Voltage: | 5.5V | - |
Interface: | EBI/EMI, UART | I2C, IrDA, LIN, SPI, UART, USART |
Memory Size: | 16kB | 16kB |
Oscillator Type: | External | Internal |
RAM Size: | 512 x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 2.95V~5.5V |
Program Memory Type: | OTP | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 16KB 16K x 8 | 16KB 16K x 8 |
Connectivity: | EBI/EMI | I2C, IrDA, LINbus, SPI, UART/USART |
Data Bus Width: | 8b | 8b |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 6 months ago) |
Mount: | - | Surface Mount |
Data Converters: | - | A/D 9x10b |
Watchdog Timers: | - | Yes |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 44 |
Termination: | - | SMD/SMT |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Max Power Dissipation: | - | 443mW |
Terminal Position: | - | QUAD |
Terminal Form: | - | GULL WING |
Supply Voltage: | - | 5V |
Base Part Number: | - | STM8S105 |
Pin Count: | - | 44 |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER |
Core Processor: | - | STM8 |
Peripherals: | - | Brown-out Detect/Reset, POR, PWM, WDT |
Bit Size: | - | 8 |
Has ADC: | - | YES |
DMA Channels: | - | NO |
Number of Timers/Counters: | - | 8 |
Density: | - | 128 kb |
EEPROM Size: | - | 1K x 8 |
Boundary Scan: | - | NO |
Low Power Mode: | - | YES |
Format: | - | FIXED-POINT |
RAM (words): | - | 2000 |
Number of ADC Channels: | - | 9 |
Number of External Interrupts: | - | 31 |
Number of PWM Channels: | - | 5 |
Number of I2C Channels: | - | 1 |
Height: | - | 1.45mm |
Length: | - | 10.2mm |
Width: | - | 10.2mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

TMP86PH06UG(C,JZ)
(In Stock: 24)
Toshiba Semiconductor and StorageUnited States