TMP86PH06UG(C,JZ) alternative parts: TMP86FS28DFG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 16KB OTP 44LQFP
IC 8-BIT, FLASH, 16 MHz, MICROCONTROLLER, PQFP80, 12 X 12 MM, 0.50 MM PITCH, LEAD FREE, PLASTIC, LQFP-80, Microcontroller
Factory Lead Time:
16 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
44-LQFP
-
Number of Pins:
44
-
Weight:
356.09836mg
-
Memory Types:
OTP, ROM
-
Number of I/Os:
8
-
Operating Temperature:
-40°C~85°C TA
-
Packaging:
Tray
-
Series:
TLCS-870/C
-
Published:
1999
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
3 (168 Hours)
-
Frequency:
16MHz
-
Operating Supply Voltage:
5.5V
-
Interface:
EBI/EMI, UART
-
Memory Size:
16kB
-
Oscillator Type:
External
-
RAM Size:
512 x 8
-
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
-
Program Memory Type:
OTP
-
Core Size:
8-Bit
-
Program Memory Size:
16KB 16K x 8
-
Connectivity:
EBI/EMI
-
Data Bus Width:
8b
-
RoHS Status:
RoHS Compliant
-
Surface Mount:
-
YES
Number of Terminals:
-
80
Rohs Code:
-
Yes
Part Life Cycle Code:
-
End Of Life
Ihs Manufacturer:
-
TOSHIBA CORP
Part Package Code:
-
QFP
Package Description:
-
LFQFP, QFP80,.55SQ,20
Clock Frequency-Max:
-
16 MHz
Number of I/O Lines:
-
62
Operating Temperature-Max:
-
85 °C
Operating Temperature-Min:
-
-40 °C
Package Body Material:
-
PLASTIC/EPOXY
Package Code:
-
LFQFP
Package Equivalence Code:
-
QFP80,.55SQ,20
Package Shape:
-
SQUARE
Package Style:
-
FLATPACK, LOW PROFILE, FINE PITCH
RAM(byte):
-
2048
ROM(word):
-
61440
Supply Voltage-Max:
-
5.5 V
Supply Voltage-Min:
-
5 V
Supply Voltage-Nom:
-
5 V
Additional Feature:
-
IT ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 8 MHZ
HTS Code:
-
8542.31.00.01
Terminal Position:
-
QUAD
Terminal Form:
-
GULL WING
Terminal Pitch:
-
0.5 mm
Reach Compliance Code:
-
unknown
Pin Count:
-
80
JESD-30 Code:
-
S-PQFP-G80
Qualification Status:
-
Not Qualified
Temperature Grade:
-
INDUSTRIAL
Speed:
-
16 MHz
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER
Supply Current-Max:
-
16.5 mA
Bit Size:
-
8
Has ADC:
-
YES
DMA Channels:
-
NO
PWM Channels:
-
YES
DAC Channels:
-
NO
Seated Height-Max:
-
1.6 mm
On Chip Program ROM Width:
-
8
CPU Family:
-
TLCS-870/C
ROM Programmability:
-
FLASH
Length:
-
12 mm
Width:
-
12 mm
TMP86PH06UG(C,JZ)

TMP86PH06UG(C,JZ)

(In Stock: 24)

Toshiba Semiconductor and Storage