TMP86PH06UG(C,JZ) alternative parts: TMP86FS49BFG(ZHZ)
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 16KB OTP 44LQFP | IC MCU 8BIT 60KB FLASH 64QFP |
Factory Lead Time: | 16 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 44-LQFP | 64-BQFP |
Number of Pins: | 44 | 64 |
Weight: | 356.09836mg | - |
Memory Types: | OTP, ROM | FLASH |
Number of I/Os: | 8 | 56 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | TLCS-870/C | TLCS-870/C |
Published: | 1999 | 2007 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Frequency: | 16MHz | 16MHz |
Operating Supply Voltage: | 5.5V | - |
Interface: | EBI/EMI, UART | I2C, UART, USART |
Memory Size: | 16kB | 60kB |
Oscillator Type: | External | Internal |
RAM Size: | 512 x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 2.7V~5.5V |
Program Memory Type: | OTP | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 16KB 16K x 8 | 60KB 60K x 8 |
Connectivity: | EBI/EMI | I2C, SIO, UART/USART |
Data Bus Width: | 8b | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Supplier Device Package: | - | 64-QFP (14x14) |
Data Converters: | - | A/D 16x10b |
Max Operating Temperature: | - | 85°C |
Min Operating Temperature: | - | -40°C |
Base Part Number: | - | TMP86 |
Speed: | - | 16MHz |
Core Processor: | - | 870/C |
Peripherals: | - | LED, PWM, WDT |

TMP86PH06UG(C,JZ)
(In Stock: 24)
Toshiba Semiconductor and StorageUnited States