TMP86PH06UG(C,JZ) alternative parts: TMP86PH06UG(C,KJZ)
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 16KB OTP 44LQFP | MCU 8-bit CISC 16KB EPROM 5V 44-Pin PQFP Tray |
Factory Lead Time: | 16 Weeks | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 44-LQFP | - |
Number of Pins: | 44 | - |
Weight: | 356.09836mg | - |
Memory Types: | OTP, ROM | - |
Number of I/Os: | 8 | 36 |
Operating Temperature: | -40°C~85°C TA | - |
Packaging: | Tray | Tray |
Series: | TLCS-870/C | - |
Published: | 1999 | - |
Part Status: | Active | NRND |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | - |
Frequency: | 16MHz | - |
Operating Supply Voltage: | 5.5V | - |
Interface: | EBI/EMI, UART | - |
Memory Size: | 16kB | - |
Oscillator Type: | External | - |
RAM Size: | 512 x 8 | 512B |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | - |
Program Memory Type: | OTP | EPROM |
Core Size: | 8-Bit | - |
Program Memory Size: | 16KB 16K x 8 | 16KB |
Connectivity: | EBI/EMI | - |
Data Bus Width: | 8b | - |
RoHS Status: | RoHS Compliant | Supplier Unconfirmed |
HTS: | - | 8542.31.00.01 |
Family Name: | - | TLCS-870 |
Instruction Set Architecture: | - | CISC |
Maximum CPU Frequency (MHz): | - | 16 |
Maximum Clock Rate (MHz): | - | 16 |
Data Bus Width (bit): | - | 8 |
Programmability: | - | Yes |
No. of Timers: | - | 3 |
USART: | - | 0 |
UART: | - | 0 |
I2C: | - | 0 |
I2S: | - | 0 |
Parallel Master Port: | - | No |
Real Time Clock: | - | No |
Minimum Operating Supply Voltage (V): | - | 4.5 |
Typical Operating Supply Voltage (V): | - | 5 |
Maximum Operating Supply Voltage (V): | - | 5.5 |
Maximum Power Dissipation (mW): | - | 330 |
Minimum Operating Temperature (°C): | - | -40 |
Maximum Operating Temperature (°C): | - | 85 |
Standard Package Name: | - | QFP |
Supplier Package: | - | PQFP |
Mounting: | - | Surface Mount |
Package Height: | - | 2.7 |
Package Length: | - | 10 |
Package Width: | - | 10 |
PCB changed: | - | 44 |
Lead Shape: | - | Gull-wing |
Pin Count: | - | 44 |
Ethernet: | - | 0 |
USB: | - | 0 |
SPI: | - | 0 |
CAN: | - | 0 |

TMP86PH06UG(C,JZ)
(In Stock: 24)
Toshiba Semiconductor and StorageUnited States