TMP86PH06UG(C,JZ) alternative parts: TMP86PM47AUG(C,JZ)
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 16KB OTP 44LQFP | IC MCU 8BIT 32KB OTP 44LQFP |
Factory Lead Time: | 16 Weeks | 16 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 44-LQFP | 44-LQFP |
Number of Pins: | 44 | - |
Weight: | 356.09836mg | - |
Memory Types: | OTP, ROM | - |
Number of I/Os: | 8 | 35 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | TLCS-870/C | TLCS-870/C |
Published: | 1999 | 2007 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Frequency: | 16MHz | - |
Operating Supply Voltage: | 5.5V | - |
Interface: | EBI/EMI, UART | - |
Memory Size: | 16kB | - |
Oscillator Type: | External | External |
RAM Size: | 512 x 8 | 1K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~5.5V | 1.8V~5.5V |
Program Memory Type: | OTP | OTP |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 16KB 16K x 8 | 32KB 32K x 8 |
Connectivity: | EBI/EMI | SIO, UART/USART |
Data Bus Width: | 8b | - |
RoHS Status: | RoHS Compliant | - |
Supplier Device Package: | - | 44-LQFP (10x10) |
Data Converters: | - | A/D 8x10b |
Speed: | - | 16MHz |
Peripherals: | - | PWM, WDT |

TMP86PH06UG(C,JZ)
(In Stock: 24)
Toshiba Semiconductor and StorageUnited States