TMP86PH06UG(C,JZ) alternative parts: TMP87P808M

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 16KB OTP 44LQFP
Factory Lead Time:
16 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
44-LQFP
SOP
Number of Pins:
44
-
Weight:
356.09836mg
-
Memory Types:
OTP, ROM
ROM
Number of I/Os:
8
22
Operating Temperature:
-40°C~85°C TA
-
Packaging:
Tray
Bulk
Series:
TLCS-870/C
-
Published:
1999
2001
Part Status:
Active
Discontinued
Moisture Sensitivity Level (MSL):
3 (168 Hours)
-
Frequency:
16MHz
-
Operating Supply Voltage:
5.5V
-
Interface:
EBI/EMI, UART
-
Memory Size:
16kB
8kB
Oscillator Type:
External
-
RAM Size:
512 x 8
256B
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
-
Program Memory Type:
OTP
-
Core Size:
8-Bit
-
Program Memory Size:
16KB 16K x 8
-
Connectivity:
EBI/EMI
-
Data Bus Width:
8b
8b
RoHS Status:
RoHS Compliant
RoHS Compliant
Surface Mount:
-
YES
Frequency(Max):
-
4.2MHz
Power Dissipation (Max):
-
180mW
RAM(byte):
-
256
JESD-609 Code:
-
e0
Number of Terminations:
-
28
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Max Operating Temperature:
-
70°C
Min Operating Temperature:
-
-30°C
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Supply Voltage:
-
5V
Pin Count:
-
28
Supply Voltage-Max (Vsup):
-
5.5V
Power Supplies:
-
3/5V
Temperature Grade:
-
OTHER
Supply Voltage-Min (Vsup):
-
4.5V
Speed:
-
8 MHz
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER
Supply Current-Max:
-
14mA
Bit Size:
-
8
Access Time:
-
8 μs
Has ADC:
-
NO
DMA Channels:
-
NO
PWM Channels:
-
NO
DAC Channels:
-
NO
Number of Timers/Counters:
-
2
CPU Family:
-
TLCS-870
Number of Programmable I/O:
-
22
Length:
-
18.5mm
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
TMP86PH06UG(C,JZ)

TMP86PH06UG(C,JZ)

(In Stock: 24)

Toshiba Semiconductor and Storage