TMP86PH06UG(C,JZ) alternative parts: TMP87PH47UG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 16KB OTP 44LQFP
Factory Lead Time:
16 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
44-LQFP
PQFP
Number of Pins:
44
44
Weight:
356.09836mg
-
Memory Types:
OTP, ROM
EPROM
Number of I/Os:
8
37
Operating Temperature:
-40°C~85°C TA
-
Packaging:
Tray
-
Series:
TLCS-870/C
-
Published:
1999
2003
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
3 (168 Hours)
-
Frequency:
16MHz
8MHz
Operating Supply Voltage:
5.5V
5V
Interface:
EBI/EMI, UART
UART
Memory Size:
16kB
16kB
Oscillator Type:
External
-
RAM Size:
512 x 8
512B
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
-
Program Memory Type:
OTP
-
Core Size:
8-Bit
-
Program Memory Size:
16KB 16K x 8
-
Connectivity:
EBI/EMI
-
Data Bus Width:
8b
8b
RoHS Status:
RoHS Compliant
RoHS Compliant
Mount:
-
Surface Mount
Frequency(Max):
-
8MHz
Power Dissipation (Max):
-
350mW
Watchdog Timers:
-
Yes
Number of Terminations:
-
44
Max Operating Temperature:
-
70°C
Min Operating Temperature:
-
-30°C
Terminal Position:
-
QUAD
Terminal Form:
-
GULL WING
Supply Voltage:
-
5V
Terminal Pitch:
-
0.8mm
Pin Count:
-
44
Temperature Grade:
-
OTHER
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
4.5V
uPs/uCs/Peripheral ICs Type:
-
MICROCONTROLLER
Bit Size:
-
8
Has ADC:
-
YES
DMA Channels:
-
NO
PWM Channels:
-
YES
DAC Channels:
-
NO
Number of Timers/Counters:
-
4
Number of Programmable I/O:
-
36
ROM Programmability:
-
OTPROM
Length:
-
10mm
Height Seated (Max):
-
1.7mm
Radiation Hardening:
-
No
TMP86PH06UG(C,JZ)

TMP86PH06UG(C,JZ)

(In Stock: 24)

Toshiba Semiconductor and Storage