TMP86PH06UG(C,JZ) alternative parts: TMP88FW45FG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 16KB OTP 44LQFP
MCU 8-bit TLCS-870 CISC 120KB Flash 5V 80-Pin PQFP
Factory Lead Time:
16 Weeks
-
Mounting Type:
Surface Mount
-
Package / Case:
44-LQFP
-
Number of Pins:
44
-
Weight:
356.09836mg
-
Memory Types:
OTP, ROM
-
Number of I/Os:
8
71
Operating Temperature:
-40°C~85°C TA
-
Packaging:
Tray
-
Series:
TLCS-870/C
-
Published:
1999
-
Part Status:
Active
Unconfirmed
Moisture Sensitivity Level (MSL):
3 (168 Hours)
-
Frequency:
16MHz
-
Operating Supply Voltage:
5.5V
-
Interface:
EBI/EMI, UART
-
Memory Size:
16kB
-
Oscillator Type:
External
-
RAM Size:
512 x 8
4KB
Voltage - Supply (Vcc/Vdd):
1.8V~5.5V
-
Program Memory Type:
OTP
Flash
Core Size:
8-Bit
-
Program Memory Size:
16KB 16K x 8
120KB
Connectivity:
EBI/EMI
-
Data Bus Width:
8b
-
RoHS Status:
RoHS Compliant
Supplier Unconfirmed
ECCN (US):
-
EAR99
Family Name:
-
TLCS-870
Instruction Set Architecture:
-
CISC
Maximum CPU Frequency (MHz):
-
20
Maximum Clock Rate (MHz):
-
20
Data Bus Width (bit):
-
8
Maximum Expanded Memory Size:
-
1MB
Programmability:
-
Yes
Interface Type:
-
SIO/UART
No. of Timers:
-
6
Number of ADCs:
-
Single
ADC Resolution (bit):
-
10
Minimum Operating Supply Voltage (V):
-
4.5
Typical Operating Supply Voltage (V):
-
5
Maximum Operating Supply Voltage (V):
-
5.5
Minimum Operating Temperature (°C):
-
-40
Maximum Operating Temperature (°C):
-
85
CECC Qualified:
-
No
Standard Package Name:
-
QFP
Supplier Package:
-
PQFP
Mounting:
-
Surface Mount
Package Height:
-
2.7
Package Length:
-
20
Package Width:
-
14
PCB changed:
-
80
Lead Shape:
-
Gull-wing
Pin Count:
-
80
ADC Channels:
-
16
TMP86PH06UG(C,JZ)

TMP86PH06UG(C,JZ)

(In Stock: 24)

Toshiba Semiconductor and Storage