TPS62130RGTR alternative parts: TPS61090RSAR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Voltage Regulators - Switching Regulators 3-17V 3A SD Cnvrtr | IC REG BOOST ADJ 2A SYNC 16VQFN |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-VFQFN Exposed Pad | 16-VQFN Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 16 | 16 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Series: | DCS-Control™ | - |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 12V | - |
Terminal Pitch: | 0.5mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | TPS62130 | TPS61090 |
Function: | Step-Down | Step-Up |
Number of Outputs: | 1 | 1 |
Qualification Status: | Not Qualified | - |
Output Voltage: | 6V | 5.5V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 3A | 500mA |
Operating Supply Voltage: | 17V | 5.5V |
Voltage - Input (Min): | 3V | 1.8V |
Input Voltage-Nom: | 12V | - |
Analog IC - Other Type: | SWITCHING REGULATOR | BATTERY CHARGE CONTROLLER |
Output Configuration: | Positive | Positive |
Quiescent Current: | 17μA | 20μA |
Max Output Voltage: | 6V | 5.5V |
Voltage - Output (Min/Fixed): | 0.9V | - |
Topology: | Buck | Boost |
Control Mode: | VOLTAGE-MODE | CURRENT-MODE |
Frequency - Switching: | 2.5MHz | 600kHz |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | Yes | Yes |
Min Output Voltage: | 900mV | 1.8V |
Height: | 1mm | 1mm |
Length: | 3mm | 4mm |
Width: | 3mm | 4mm |
Thickness: | 900μm | 900μm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Weight: | - | 41.503702mg |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Efficiency: | - | 96 % |
Radiation Hardening: | - | No |

TPS62130RGTR
(In Stock: 21000)
Texas InstrumentsUnited States