TPS62130RGTR alternative parts: TPS61170DRVT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Voltage Regulators - Switching Regulators 3-17V 3A SD Cnvrtr
Conv DC-DC Single Step Up 3V to 18V 6-Pin WSON EP T/R
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-VFQFN Exposed Pad
6-WDFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
16
6
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
DCS-Control™
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
16
6
ECCN Code:
EAR99
EAR99
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
12V
-
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
TPS62130
TPS61170
Function:
Step-Down
Step-Up, Step-Up/Step-Down
Number of Outputs:
1
1
Qualification Status:
Not Qualified
-
Output Voltage:
6V
38V
Output Type:
Adjustable
Adjustable
Max Output Current:
3A
960mA
Operating Supply Voltage:
17V
-
Voltage - Input (Min):
3V
-
Input Voltage-Nom:
12V
3.6V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
17μA
2.3mA
Max Output Voltage:
6V
38V
Voltage - Output (Min/Fixed):
0.9V
-
Topology:
Buck
Boost, Buck-Boost, Flyback, SEPIC
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Frequency - Switching:
2.5MHz
-
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
No
Min Output Voltage:
900mV
3V
Height:
1mm
800μm
Length:
3mm
2mm
Width:
3mm
2mm
Thickness:
900μm
750μm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Termination:
-
SMD/SMT
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Frequency:
-
1.2MHz
Efficiency:
-
93 %
Voltage - Input (Max):
-
18V
Max Supply Voltage:
-
18V
Min Supply Voltage:
-
3V
Nominal Supply Current:
-
2.3mA
Max Duty Cycle:
-
93 %
Max Junction Temperature (Tj):
-
125°C
Ambient Temperature Range High:
-
85°C
TPS62130RGTR

TPS62130RGTR

(In Stock: 21000)

Texas Instruments