TPS62130RGTR alternative parts: TPS62140RGTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Voltage Regulators - Switching Regulators 3-17V 3A SD Cnvrtr
Conv DC-DC Single Step Down 3V to 17V 16-Pin VQFN EP T/R
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-VFQFN Exposed Pad
16-VFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
16
16
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
DCS-Control™
DCS-Control™
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
12V
-
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
TPS62130
TPS62140
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Qualification Status:
Not Qualified
-
Output Voltage:
6V
6V
Output Type:
Adjustable
Adjustable
Max Output Current:
3A
2A
Operating Supply Voltage:
17V
17V
Voltage - Input (Min):
3V
3V
Input Voltage-Nom:
12V
12V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
17μA
17μA
Max Output Voltage:
6V
6V
Voltage - Output (Min/Fixed):
0.9V
0.9V
Topology:
Buck
Buck
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Frequency - Switching:
2.5MHz
2.5MHz
Control Technique:
PULSE WIDTH MODULATION
HYSTERETIC CURRENT MODE
Synchronous Rectifier:
Yes
Yes
Min Output Voltage:
900mV
900mV
Height:
1mm
1mm
Length:
3mm
3mm
Width:
3mm
3mm
Thickness:
900μm
900μm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
TPS62130RGTR

TPS62130RGTR

(In Stock: 21000)

Texas Instruments