TPS62130RGTR alternative parts: TPS61220DCKR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Voltage Regulators - Switching Regulators 3-17V 3A SD Cnvrtr
Conv DC-DC 0.7V to 5.5V Step Up Single-Out 1.8V to 5.5V 0.5A 6-Pin SC-70 T/R
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-VFQFN Exposed Pad
6-TSSOP, SC-88, SOT-363
Surface Mount:
YES
YES
Number of Pins:
16
6
Operating Temperature:
-40°C~85°C TA
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
DCS-Control™
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
16
6
ECCN Code:
EAR99
EAR99
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
12V
-
Terminal Pitch:
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
TPS62130
TPS61220
Function:
Step-Down
Step-Up
Number of Outputs:
1
1
Qualification Status:
Not Qualified
-
Output Voltage:
6V
5.5V
Output Type:
Adjustable
Adjustable
Max Output Current:
3A
500mA
Operating Supply Voltage:
17V
5.5V
Voltage - Input (Min):
3V
0.7V
Input Voltage-Nom:
12V
1.2V
Analog IC - Other Type:
SWITCHING REGULATOR
BATTERY CHARGE CONTROLLER
Output Configuration:
Positive
Positive
Quiescent Current:
17μA
5μA
Max Output Voltage:
6V
5.5V
Voltage - Output (Min/Fixed):
0.9V
1.8V
Topology:
Buck
Boost
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Frequency - Switching:
2.5MHz
Up to 2MHz
Control Technique:
PULSE WIDTH MODULATION
HYSTERETIC CURRENT MODE
Synchronous Rectifier:
Yes
Yes
Min Output Voltage:
900mV
1.8V
Height:
1mm
1.1mm
Length:
3mm
2mm
Width:
3mm
1.25mm
Thickness:
900μm
900μm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Efficiency:
-
95 %
Radiation Hardening:
-
No
TPS62130RGTR

TPS62130RGTR

(In Stock: 21000)

Texas Instruments