TPS62130RGTR alternative parts: TPS63001DRCR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Voltage Regulators - Switching Regulators 3-17V 3A SD Cnvrtr
IC REG BUCK BST 3.3V 1.6A 10SON
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-VFQFN Exposed Pad
10-VFDFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
16
10
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
DCS-Control™
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
16
10
ECCN Code:
EAR99
EAR99
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
12V
-
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
TPS62130
TPS63001
Function:
Step-Down
Step-Up/Step-Down
Number of Outputs:
1
1
Qualification Status:
Not Qualified
-
Output Voltage:
6V
3.3V
Output Type:
Adjustable
Fixed
Max Output Current:
3A
1.2A
Operating Supply Voltage:
17V
5.5V
Voltage - Input (Min):
3V
1.8V
Input Voltage-Nom:
12V
3.6V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
17μA
30μA
Max Output Voltage:
6V
3.3V
Voltage - Output (Min/Fixed):
0.9V
-
Topology:
Buck
Buck-Boost
Control Mode:
VOLTAGE-MODE
CURRENT-MODE
Frequency - Switching:
2.5MHz
1.25MHz~1.5MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
Yes
Min Output Voltage:
900mV
3.3V
Height:
1mm
1mm
Length:
3mm
3mm
Width:
3mm
3mm
Thickness:
900μm
900μm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
26.109911mg
Efficiency:
-
96 %
Nominal Output Voltage:
-
3.3V
Radiation Hardening:
-
No
TPS62130RGTR

TPS62130RGTR

(In Stock: 21000)

Texas Instruments